A2919SLB-T
A2919SLB-T
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A2919SLB-T Datasheet
History Price: Obsolete
In Stock: 23900
A2919SLB-T Specification
Specification
Part No
A2919SLB-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Bipolar
Step Resolution
1/2, 1/4
Applications
General Purpose
Current - Output
750mA
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
A2919SLB-T PDF Datasheet
A2919SLB-T Compare Parts
  • A2919SLB-T vs A2919SLBTR
  • A2919SLB-T vs A2919SLB
  • A2919SLB-T vs A2919SB
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.