Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A2919SLB-T
A2919SLB-T
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER BIPOLAR 24SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A2919SLB-T Datasheet
History Price: Obsolete
In Stock: 23900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A2919SLB-T vs A2919SLB
Part No
A2919SLB-T
A2919SLB
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
1/2, 1/4
1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
750mA
750mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
24-SOIC