AMD-8132BLCFW
AMD-8132BLCFW
Active
Description:  HYPERTRANSPORT PCI-X 2.0 TUNNEL
Manufacturer:  Advanced Micro Devices
History Price: $35.19000
In Stock: 30700
AMD-8132BLCFW Specification
Specification
Part No
AMD-8132BLCFW
Category
Interface - Controllers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
PCI
Function
Bridge
Interface
PCI, Serial
Standards
IEEE 1149.1
Voltage - Supply
1.14V ~ 1.26V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
829-BBGA, FCBGA
Supplier Device Package
829-FCBGA (31x31)
AMD-8132BLCFW PDF Datasheet
AMD-8132BLCFW Compare Parts
  • AMD-8132BLCFW vs AMD-8131BLCW
  • AMD-8132BLCFW vs AMD-8131BLCT
  • AMD-8132BLCFW vs AMD-8131BLCFW
  • AMD-8132BLCFW vs AMD-8131BLCFT
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.