Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Advanced Micro Devices AMD-8132BLCFW
AMD-8132BLCFW
Active
Interface - Controllers
Description:
HYPERTRANSPORT PCI-X 2.0 TUNNEL
Manufacturer:
Advanced Micro Devices
Datasheet:
AMD-8132BLCFW Datasheet
History Price: $35.19000
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AMD-8132BLCFW vs AMD-8131BLCFW
Part No
AMD-8132BLCFW
AMD-8131BLCFW
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Protocol
PCI
PCI
Function
Bridge
Bridge
Interface
PCI, Serial
PCI, Serial
Standards
IEEE 1149.1
-
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
829-BBGA, FCBGA
829-BBGA
Supplier Device Package
829-FCBGA (31x31)
829-BGA (37.5x37.5)