AM9519A/BUA
AM9519A/BUA
Active
Description:  UNIVERSAL INTERRUPT CONTROLLER
Manufacturer:  Advanced Micro Devices
Datasheet:   AM9519A/BUA Datasheet
History Price: $742.53000
In Stock: 38600
AM9519A/BUA Specification
Specification
Part No
AM9519A/BUA
Category
Interface - Controllers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Bus
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
200mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Package / Case
44-CLCC
Supplier Device Package
44-CLCC
AM9519A/BUA PDF Datasheet
AM9519A/BUA Related Parts
AM9519ADIB
AM9519ADIB
Rochester Electronics
AM9519A - Universal Interrupt Co
AM9516A-1PC
AM9516A-1PC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER
AM9516A-6JC
AM9516A-6JC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER (UDC)
AM9516A-8JC
AM9516A-8JC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER (UDC)
AM9516A-8PC
AM9516A-8PC
Advanced Micro Devices
UNIVERSAL DMA CONTROLLER (UDC)
AM9517A-5JC
AM9517A-5JC
Advanced Micro Devices
MULTIMODE DMA CONTROLLER
AM9517A-5JCTR
AM9517A-5JCTR
Advanced Micro Devices
MULTIMODE DMA CONTROLLER
AM9518DC
AM9518DC
Advanced Micro Devices
DATA ENCRYPTION CIRCUIT, MOS, CD
AM9518PC
AM9518PC
Advanced Micro Devices
DATA ENCRYPTION CIRCUIT, MOS, PD
AM9568DC
AM9568DC
Advanced Micro Devices
DATA ENCRYPTION CIRCUIT, MOS, CD
AM9590-15JC
AM9590-15JC
Advanced Micro Devices
FIXED DISK CONTROLLER
AM95C76JC
AM95C76JC
Advanced Micro Devices
AM95C76 - MICROPROCESSOR CIRCUIT
AM9519A/BUA Description
Advanced Micro Devices AM9519A/BUA Overview

The AM9519A/BUA is a versatile programmable peripheral interface (PPI) designed by Advanced Micro Devices (AMD). It is commonly used in embedded systems and computer architecture, particularly in applications that require efficient and flexible data processing and communication between the CPU and peripheral devices. The AM9519A/BUA is often used in systems where high-speed data transfer, peripheral management, and control are essential, such as in industrial automation, telecommunications, and data acquisition systems.

The AM9519A/BUA is a member of the AMD 9519 series, which is widely recognized for its excellent performance in managing peripheral devices through programmable I/O. It offers the flexibility of direct memory access (DMA), interrupt control, and various modes of operation that can be configured to match the needs of different applications.

Key Features

* Programmable Control of Peripheral Devices: The AM9519A/BUA provides programmable control over peripheral devices, including data transfer, timing, and synchronization. It can handle a variety of input/output operations, offering a versatile solution for managing peripherals in complex systems.

* Direct Memory Access (DMA): One of the standout features of the AM9519A/BUA is its support for DMA operations. This allows it to transfer data between peripheral devices and memory without involving the CPU, which improves overall system performance and frees up processing power for other tasks.

* Multiple Operating Modes: The AM9519A/BUA supports multiple operating modes, such as block transfer, burst transfer, and cycle stealing. This flexibility enables the device to be optimized for different applications, ensuring that the right type of data transfer method is used for each scenario.

* Interrupt Control: The device supports interrupt-driven data transfer, allowing the system to prioritize tasks based on real-time requirements. Interrupts help manage the flow of data efficiently, ensuring that the most critical operations are handled promptly.

* High-Speed Data Transfer: With a high-speed interface, the AM9519A/BUA can achieve fast data transfer rates, which is essential for applications requiring the rapid exchange of large volumes of data.

* Bus Interface Compatibility: The device is designed to work with standard system buses, making it easy to integrate into existing systems. It is compatible with a range of microprocessors and supports different bus architectures.

* Flexible Control Logic: The AM9519A/BUA features a highly flexible control logic system that can be programmed to handle various I/O operations, timing, and synchronization, enabling it to be adapted to a wide range of applications.

Applications

The AM9519A/BUA is used in a variety of applications where peripheral management, DMA data transfer, and efficient interrupt handling are crucial. Some common applications include:

* Embedded Systems: The device is frequently used in embedded systems, where it acts as an interface between the CPU and peripheral devices, providing high-speed communication and control.

* Industrial Automation: In industrial control systems, the AM9519A/BUA can be used to manage sensors, actuators, and other peripheral devices, enabling real-time data processing and control.

* Telecommunications: The device is used in telecommunications systems to facilitate data transfer between communication equipment and control systems.

* Data Acquisition: In data acquisition systems, the AM9519A/BUA is used to interface with sensors and instruments, facilitating the high-speed transfer of collected data to memory for analysis.

* Medical Systems: In medical equipment that requires real-time data collection and processing, the AM9519A/BUA is used for efficient peripheral control and data handling.

Specifications

* Peripheral Interface: Programmable Peripheral Interface (PPI)
* DMA Channels: 8-bit and 16-bit DMA channels
* Operating Modes: Block transfer, burst transfer, cycle stealing, and interrupt-driven
* Interrupt Control: Fully programmable interrupt control
* Bus Interface: Compatible with various microprocessor buses, including those used in personal computers and embedded systems
* Data Transfer Speed: High-speed data transfer capabilities for fast I/O operations
* Power Supply: Typically 5V supply, ensuring compatibility with a wide range of microprocessors and systems
* Data Bus Width: 8-bit or 16-bit bus width options
* Clock Speed: Compatible with systems operating at typical microprocessor clock speeds (typically up to 8 MHz)
* Package Type: Available in standard DIP (Dual Inline Package) and other form factors suitable for integration into PCB designs

Performance Characteristics

* Data Transfer Efficiency: With its DMA capabilities, the AM9519A/BUA offloads data transfer work from the CPU, enabling faster system performance and minimizing bottlenecks in data-heavy applications.

* Flexible Programming: The device's highly configurable operating modes allow it to adapt to different system architectures and use cases. It can be tailored to meet the needs of various communication protocols and peripheral devices.

* Low Latency: The interrupt-driven operation and DMA modes ensure that the AM9519A/BUA provides low-latency data handling, which is especially important in real-time systems where timely responses are critical.

* High Reliability: Built to meet the demanding requirements of industrial, telecommunications, and embedded systems, the AM9519A/BUA offers a high level of reliability and stability in various operational environments.

* Scalability: Due to its flexible design and various operating modes, the device can be scaled to meet the needs of different system configurations, whether it is handling small-scale, low-speed peripheral communication or high-speed, large-scale data transfer.

Advantages

* High-Speed Data Processing: With its ability to support DMA and high-speed data transfer, the AM9519A/BUA ensures fast communication between the processor and peripheral devices, improving system throughput.

* Flexible I/O Control: The wide range of programmable I/O modes allows the device to be customized to handle a variety of data transfer protocols, making it ideal for diverse system requirements.

* Ease of Integration: The AM9519A/BUA’s compatibility with standard microprocessor buses makes it easy to integrate into existing systems without requiring major changes to the system architecture.

* Interrupt and Timing Management: The interrupt handling and timing capabilities of the device allow for efficient system resource management, ensuring that critical tasks are prioritized while non-essential operations are deferred.

* Power Efficiency: While offering high-speed data processing, the device is also designed to operate efficiently with low power consumption, making it suitable for embedded and battery-powered systems.

* Cost-Effective Solution: The AM9519A/BUA provides a cost-effective solution for peripheral control and data transfer, making it an attractive choice for embedded systems and industrial applications that require reliability and performance without excessive costs.

Conclusion

The Advanced Micro Devices AM9519A/BUA is a highly versatile and efficient programmable peripheral interface, ideal for systems that require flexible peripheral management, high-speed data transfer, and reliable interrupt handling. With its DMA support, programmable operating modes, and compatibility with standard microprocessor buses, it offers exceptional flexibility for a wide range of applications, from industrial automation to data acquisition and telecommunications. Its low power consumption, high-speed performance, and easy integration make it a popular choice for embedded systems and other real-time applications, offering engineers an effective solution for complex system design.
AM9519A/BUA Compare Parts
  • AM9519A/BUA vs AM95C94JC
  • AM9519A/BUA vs AM95C76JC
  • AM9519A/BUA vs AM9590-15JC
  • AM9519A/BUA vs AM9568DC
  • AM9519A/BUA vs AM9518PC
  • AM9519A/BUA vs AM9518DC
  • AM9519A/BUA vs AM9517A-5JCTR
  • AM9519A/BUA vs AM9517A-5JC
  • AM9519A/BUA vs AM9516A-8PC
  • AM9519A/BUA vs AM9516A-8JC
  • AM9519A/BUA vs AM9516A-6JC
  • AM9519A/BUA vs AM9516A-1PC
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received