Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Advanced Micro Devices AM9519A/BUA
AM9519A/BUA
Active
Interface - Controllers
Description:
UNIVERSAL INTERRUPT CONTROLLER
Manufacturer:
Advanced Micro Devices
Datasheet:
AM9519A/BUA Datasheet
History Price: $742.53000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM9519A/BUA vs AM95C76JC
Part No
AM9519A/BUA
AM95C76JC
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Protocol
-
-
Function
Controller
Controller
Interface
Bus
-
Standards
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
200mA
50mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Package / Case
44-CLCC
44-LCC (J-Lead)
Supplier Device Package
44-CLCC
44-PLCC (16.59x16.59)