Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM93L422A/BUA
AM93L422A/BUA
Active
Memory
Description:
IC RAM 1KBIT PARALLEL 28CLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
AM93L422A/BUA Datasheet
History Price: $70.40000
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM93L422A/BUA Specification
Specification
Part No
AM93L422A/BUA
Category
Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
RAM
Technology
RAM
Memory Size
1Kbit
Memory Organization
256 x 4
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
55 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-CLCC
Supplier Device Package
28-CLCC
AM93L422A/BUA PDF Datasheet
AM93L422A/BUA Datasheet
Click and Download: AM93L422A/BUA Datasheet
AM93L422A/BUA Related Parts
AM9016FPC
Advanced Micro Devices
IC RAM 16KBIT PARALLEL 16DIP
AM93422DMB
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22CDIP
AM93L422/BUA
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 28CLCC
AM93L422APC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22DIP
AM93L422PC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22DIP
AM93L425PC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 16DIP
AM93L422A/BUA Compare Parts
AM93L422A/BUA vs AM93L422PC
AM93L422A/BUA vs AM93L422APC
AM93L422A/BUA vs AM93L422/BUA
AM93L422A/BUA vs AM93422DMB
AM93L422A/BUA vs AM9016FPC
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.