☰
AM9016FPC
AM9016FPC
Active
Description:  IC RAM 16KBIT PARALLEL 16DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM9016FPC Datasheet
History Price: Active
In Stock: 15415
AM9016FPC Specification
Specification
Part No
AM9016FPC
Category
Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
RAM
Technology
RAM
Memory Size
16Kbit
Memory Organization
16K x 1
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP
Supplier Device Package
16-PDIP
AM9016FPC PDF Datasheet
AM9016FPC Related Parts
AM93422DMB
AM93422DMB
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22CDIP
AM93L422/BUA
AM93L422/BUA
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 28CLCC
AM93L422A/BUA
AM93L422A/BUA
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 28CLCC
AM93L422APC
AM93L422APC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22DIP
AM93L422PC
AM93L422PC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 22DIP
AM93L425PC
AM93L425PC
Advanced Micro Devices
IC RAM 1KBIT PARALLEL 16DIP
AM9016FPC Description
Here is a detailed introduction to the Advanced Micro Devices (AMD) AM9016FPC:

---

## Advanced Micro Devices AM9016FPC Overview

The AMD AM9016FPC is a high-performance 16-bit microprocessor designed for a range of embedded and industrial applications. It offers robust features suitable for tasks requiring reliable computation and control in demanding environments. This microprocessor is known for its efficient processing capabilities and versatility in handling complex tasks.

## Key Specifications and Features

## 1. General Specifications

- Processor Type: 16-bit Microprocessor.
- Clock Speed: 5 MHz. This speed indicates the rate at which the processor executes instructions, balancing performance with power consumption.
- Instruction Set: The AM9016FPC uses a rich instruction set that supports various operations, enhancing its capability to handle a wide range of applications.

## 2. Memory and Addressing

- Memory Addressing:
- Address Bus: 16-bit. This allows addressing up to 64 KB of memory directly, facilitating efficient memory access for embedded applications.
- Data Bus: 16-bit. The width of the data bus determines the amount of data transferred in each operation, supporting 16-bit data processing.

## 3. Performance Characteristics

- Processing Power:
- Instruction Execution: Capable of executing complex instructions efficiently, making it suitable for computationally intensive tasks.
- Clock Cycles per Instruction: Varies depending on the instruction, with optimized performance for a range of operations.

## 4. Electrical Characteristics

- Power Supply Voltage:
- Operating Voltage: Typically 5V ±10%. This voltage range is standard for many embedded systems, ensuring compatibility with various power sources.
- Power Consumption:
- Typical Consumption: 1.5W at 5 MHz. This reflects the power required during normal operation, indicating energy efficiency in typical use cases.

## 5. Pin Configuration and Package

- Package Type: The AM9016FPC is available in a 40-pin Dual In-line Package (DIP) format.
- Package Dimensions:
- Pin Pitch: 2.54 mm (0.1 inches), standard for DIP packages.
- Package Size: Approximately 1.6 inches x 0.8 inches, suitable for integration into various electronic designs.
- Pin Count: 40 pins, including power, ground, address, and data lines, along with additional control signals.

## 6. System Integration and I/O

- Interrupts: The processor supports multiple interrupt sources, allowing it to handle real-time events and respond to external signals effectively.
- Timers/Counters: Includes built-in timers and counters for managing time-dependent tasks and generating precise delays or intervals.
- Serial Communication: Supports serial I/O, facilitating communication with other devices and peripherals.

## 7. Special Features

- Built-in Memory Management: The AM9016FPC includes features for efficient memory management, optimizing the use of available memory resources.
- Instruction Pipeline: Utilizes a pipelined architecture to enhance instruction throughput and overall performance.
- Compatibility: Designed to be compatible with various standard peripherals and external components, ensuring easy integration into existing systems.

## 8. Applications

- Embedded Systems: Ideal for use in embedded applications where reliable processing and control are essential.
- Industrial Automation: Suitable for controlling machinery, managing industrial processes, and handling data acquisition tasks.
- Consumer Electronics: Can be integrated into consumer electronic devices requiring robust processing capabilities.
- Automotive Systems: Used in automotive applications for handling control tasks and processing data from sensors and actuators.

## Conclusion

The AMD AM9016FPC is a versatile 16-bit microprocessor offering reliable performance and efficient processing for a variety of applications. Its combination of a 16-bit address and data bus, along with its interrupt handling and built-in timers, makes it a valuable component for embedded and industrial systems. With its 40-pin DIP package and standard operating voltage, the AM9016FPC is well-suited for integration into diverse electronic designs, providing a robust solution for complex control and computation tasks.

---

This detailed overview provides an in-depth look at the AMD AM9016FPC, highlighting its specifications and features relevant to its applications.
AM9016FPC Compare Parts
  • AM9016FPC vs AM93L422PC
  • AM9016FPC vs AM93L422APC
  • AM9016FPC vs AM93L422A/BUA
  • AM9016FPC vs AM93L422/BUA
  • AM9016FPC vs AM93422DMB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much