AM686HC
AM686HC
Active
Description:  IC COMPARATOR 1 GEN PUR TO100-10
Manufacturer:  Advanced Micro Devices
Datasheet:   AM686HC Datasheet
History Price: $14.40000
In Stock: 3400
AM686HC Specification
Specification
Part No
AM686HC
Category
Linear - Comparators
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
TTL
Voltage - Supply, Single/Dual (?
-5.7V ~ -6.3V, 4.75V ~ 5.25V
Voltage - Input Offset (Max)
10mV @ 5V
Current - Input Bias (Max)
13μA
Current - Output (Typ)
-
Current - Quiescent (Max)
42mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
15ns
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
TO-100-10 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-100-10
AM686HC PDF Datasheet
AM686HC Related Parts
AM6685HLB
AM6685HLB
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
AM6687/BEA
AM6687/BEA
Advanced Micro Devices
IC COMPARATOR 2 GEN PUR 16CDIP
AM685/BEA
AM685/BEA
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 16CDIP
AM685DL
AM685DL
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 16CDIP
AM685HL
AM685HL
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
AM686/BEA
AM686/BEA
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 16CDIP
AM686/BIC
AM686/BIC
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
AM686CN-1
AM686CN-1
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR 8DIP
AM686HC Compare Parts
  • AM686HC vs AM686/BIC
  • AM686HC vs AM686/BEA
  • AM686HC vs AM685HL
  • AM686HC vs AM685DL
  • AM686HC vs AM685/BEA
  • AM686HC vs AM6687/BEA
  • AM686HC vs AM6685HLB
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery