AM686HC
AM686HC
Active
Description:  IC COMPARATOR 1 GEN PUR TO100-10
Manufacturer:  Advanced Micro Devices
Datasheet:   AM686HC Datasheet
History Price: $14.40000
In Stock: 3400
AM686HC vs AM685HL
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
TTL
Open-Emitter, ECL
Voltage - Supply, Single/Dual (?
-5.7V ~ -6.3V, 4.75V ~ 5.25V
-
Voltage - Input Offset (Max)
10mV @ 5V
2mV
Current - Input Bias (Max)
13μA
10μA
Current - Output (Typ)
-
30mA
Current - Quiescent (Max)
42mA
26mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
15ns
6.5ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-30 ℃ ~ 85 ℃
Package / Case
TO-100-10 Metal Can
TO-100-10 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-100-10
TO-100-10