AM27C512-255DC
AM27C512-255DC
Active
Description:  IC EPROM 512KBIT PARALLEL 32CDIP
Manufacturer:  Rochester Electronics
History Price: $56.45000
In Stock: 12800
AM27C512-255DC Specification
Specification
Part No
AM27C512-255DC
Category
Memory
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - UV
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
250 ns
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
32-CDIP (0.600", 15.24mm)
Supplier Device Package
32-CDIP
AM27C512-255DC PDF Datasheet
AM27C512-255DC Related Parts
AM27C010-150DI
AM27C010-150DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C010-200DM/B
AM27C010-200DM/B
Rochester Electronics
27C010 - 1024K (128K X 8) CMOS E
AM27C010-55DI
AM27C010-55DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C256-120DC
AM27C256-120DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-120DI
AM27C256-120DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-120PC
AM27C256-120PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-150DI
AM27C256-150DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-200DI
AM27C256-200DI
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-200DM/B
AM27C256-200DM/B
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-55DC
AM27C256-55DC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-55PC
AM27C256-55PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-90DC
AM27C256-90DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C512-255DC Description
The Rochester Electronics AM27C512-255DC is a high-performance, 512K-bit (64K x 8) CMOS static RAM (SRAM) memory device. It is designed for use in a wide range of applications where fast access to stored data is crucial. With its high speed and low power consumption, this memory device is ideal for use in embedded systems, communication devices, and other electronic equipment where reliability and performance are paramount.

## General Overview

The AM27C512-255DC is a static RAM chip that provides a 512K-bit memory capacity. Unlike dynamic RAM (DRAM), static RAM does not require periodic refreshing, making it faster and more reliable for certain applications. The device is housed in a 28-pin Dual in-line Package (DIP) with a CMOS process, which ensures low power consumption and high-speed operation.

## Key Specifications

* Memory Capacity: 512K-bit (64K x 8 bits)
* Access Time: 55 ns (typical)
* Supply Voltage: 5V ±10%
* Operating Current: 15 mA (typical) during read/write cycles
* Package Type: 28-pin DIP
* Temperature Range: 0°C to +70°C (commercial temperature range)
* Organization: 64K x 8-bit

## Electrical Characteristics

The AM27C512-255DC operates at a 5V supply voltage, making it compatible with many microcontrollers and processors. The device provides a high-speed access time of 55 ns, which ensures quick data retrieval for fast processing in real-time applications. Its low power consumption makes it suitable for battery-powered and portable devices.

* Access Time: The typical access time is 55 ns, providing fast read/write operations, essential for time-sensitive applications.
* Power Consumption: With a typical operating current of 15 mA, the AM27C512-255DC is energy-efficient, which is especially important in low-power applications like handheld devices and embedded systems.

## Functional Features

* Non-Volatile Data Storage: The AM27C512-255DC retains its data as long as power is supplied, without needing any refresh cycles, making it ideal for high-speed data storage.
* Fast Read/Write Capability: The chip supports both fast read and write operations, with the read/write cycles typically taking only 55 ns. This speed is crucial for systems requiring real-time data access, such as industrial controllers or digital signal processing (DSP) systems.
* Data Retention: The static RAM offers reliable data retention when power is provided, ensuring minimal risk of data loss.

## Mechanical and Packaging

* Package Type: The AM27C512-255DC is available in a 28-pin DIP package, which is ideal for both through-hole and surface-mount applications.
* Pinout: The 28-pin package offers a convenient layout for integration into circuit boards. The pinout includes address lines (A0 to A15) for addressing the 512K-bit memory array, data lines (D0 to D7) for bidirectional data input and output, and control lines (Chip Enable, Output Enable, Write Enable) for managing read and write operations.

## Applications

The AM27C512-255DC is suitable for a wide range of applications that require fast access to stored data and low power consumption. Some of the key use cases include:

* Embedded Systems: Used as fast memory for microcontrollers in embedded systems where quick data access is required.
* Communication Devices: Ideal for storing and retrieving data in communication systems that require high-speed operations and minimal delays.
* Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial devices that require fast and reliable data storage.
* Consumer Electronics: Suitable for devices like digital cameras, audio equipment, and gaming consoles where quick data access and reliability are needed.
* Test and Measurement Equipment: Provides reliable memory for storing calibration data or measurement results in instrumentation applications.

## Conclusion

The Rochester Electronics AM27C512-255DC is a highly reliable and efficient 512K-bit static RAM device that is perfect for high-speed memory storage applications. Its fast access times, low power consumption, and wide range of applications make it an excellent choice for embedded systems, communication devices, industrial equipment, and consumer electronics. With its CMOS technology, the AM27C512-255DC offers an energy-efficient solution for real-time data storage and access, providing essential features for modern electronic designs.
AM27C512-255DC Compare Parts
  • AM27C512-255DC vs AM27C512-70DC
  • AM27C512-255DC vs AM27C512-200JI
  • AM27C512-255DC vs AM27C512-150JI
  • AM27C512-255DC vs AM27C512-150DI
  • AM27C512-255DC vs AM27C512-150DC
  • AM27C512-255DC vs AM27C512-120DE
  • AM27C512-255DC vs AM27C512-120DC
  • AM27C512-255DC vs AM27C256-90DM/B
  • AM27C512-255DC vs AM27C256-90DC
  • AM27C512-255DC vs AM27C256-55PC
  • AM27C512-255DC vs AM27C256-55DC
  • AM27C512-255DC vs AM27C256-200DM/B
  • AM27C512-255DC vs AM27C256-200DI
  • AM27C512-255DC vs AM27C256-150DI
  • AM27C512-255DC vs AM27C256-120PC
  • AM27C512-255DC vs AM27C256-120DI
  • AM27C512-255DC vs AM27C256-120DC
  • AM27C512-255DC vs AM27C010-55DI
  • AM27C512-255DC vs AM27C010-200DM/B
  • AM27C512-255DC vs AM27C010-150DI
  • AM27C512-255DC vs AM29F040B-70JF
  • AM27C512-255DC vs AM29F002BT-55JF
  • AM27C512-255DC vs AM27LS07PC
  • AM27C512-255DC vs AM27C512-70JI
  • AM27C512-255DC vs AM27C010-55PC
  • AM27C512-255DC vs AM29LV116DT-90EI
  • AM27C512-255DC vs AM29F016D-150E4C
  • AM27C512-255DC vs AM29DL800BT-90FC
  • AM27C512-255DC vs AM29DL800BT-120WBC
  • AM27C512-255DC vs AM27S49A/BLA
  • AM27C512-255DC vs AM27S47A/BUA
  • AM27C512-255DC vs AM27S45SA/BLA
  • AM27C512-255DC vs AM27S45APC
  • AM27C512-255DC vs AM27S45A/BKA
  • AM27C512-255DC vs AM27S43APC
  • AM27C512-255DC vs AM27S43A/BUA
  • AM27C512-255DC vs AM27S37A/BUA
  • AM27C512-255DC vs AM27S37A/B3A
  • AM27C512-255DC vs AM27S37/BUA
  • AM27C512-255DC vs AM27S35PC
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.