Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics AM27C512-255DC
AM27C512-255DC
Active
Memory
Description:
IC EPROM 512KBIT PARALLEL 32CDIP
Manufacturer:
Rochester Electronics
Datasheet:
AM27C512-255DC Datasheet
History Price: $56.45000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27C512-255DC vs AM27C256-120PC
Part No
AM27C512-255DC
AM27C256-120PC
Category
Memory
Memory
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - OTP
Memory Size
512Kbit
256Kbit
Memory Organization
64K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
250 ns
120 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.600", 15.24mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-CDIP
28-PDIP