AM27C512-255DC
AM27C512-255DC
Active
Description:  IC EPROM 512KBIT PARALLEL 32CDIP
Manufacturer:  Rochester Electronics
History Price: $56.45000
In Stock: 12800
AM27C512-255DC vs AM29F016D-150E4C
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
FLASH
Technology
EPROM - UV
FLASH - Boot Block
Memory Size
512Kbit
16Mbit
Memory Organization
64K x 8
2M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
150ns
Access Time
250 ns
90 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.600", 15.24mm)
40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-CDIP
40-TSOP