AM188EM-25KC\\W-AMD
AM188EM-25KC\\W-AMD
Active
Description:  MICROCONTROLLER, 16 BIT, FLASH,
Manufacturer:  Advanced Micro Devices
History Price: Active
In Stock: 26000
AM188EM-25KC\\W-AMD Specification
Specification
Part No
AM188EM-25KC\\W-AMD
Category
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AM188EM-25KC\\W-AMD Related Parts
AM188EM-20VC
AM188EM-20VC
Rochester Electronics
IC MCU 16BIT FLASH
AM188EM-20VC/W
AM188EM-20VC/W
Xilinx
IC MCU 16BIT ROMLESS 100TQFP
AM188EM-25KC\\W
AM188EM-25KC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, FLASH,
AM188EM-25VC\\W
AM188EM-25VC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, FLASH,
AM188EM-40KC\\W
AM188EM-40KC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, FLASH,
AM188EMLV-20KC\\W
AM188EMLV-20KC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, 20MHZ,
AM186EDLV-20KC\\W
AM186EDLV-20KC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186EM-20KC\\W
AM186EM-20KC\\W
Advanced Micro Devices
VOLTAGE, 16 BIT MICROCONTROLLER
AM186EM-33VC\\W
AM186EM-33VC\\W
Advanced Micro Devices
VOLTAGE, 16 BIT MICROCONTROLLER
AM186ES-20KI\\W
AM186ES-20KI\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186ES-25VC\\W
AM186ES-25VC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186ES-33KC\\W
AM186ES-33KC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM188EM-25KC\\W-AMD Compare Parts
  • AM188EM-25KC\\W-AMD vs AM188EM-20VC
  • AM188EM-25KC\\W-AMD vs AM188EMLV-20KC\\W
  • AM188EM-25KC\\W-AMD vs AM188EM-40KC\\W
  • AM188EM-25KC\\W-AMD vs AM188EM-25VC\\W
  • AM188EM-25KC\\W-AMD vs AM188EM-25KC\\W
  • AM188EM-25KC\\W-AMD vs AM188ESLV-25VC\\W
  • AM188EM-25KC\\W-AMD vs AM188EM-25KC\\W
  • AM188EM-25KC\\W-AMD vs AM186ES-40VC\\W
  • AM188EM-25KC\\W-AMD vs AM186ES-33VC\\W
  • AM188EM-25KC\\W-AMD vs AM186ES-33KC\\W
  • AM188EM-25KC\\W-AMD vs AM186ES-25VC\\W
  • AM188EM-25KC\\W-AMD vs AM186ES-20KI\\W
  • AM188EM-25KC\\W-AMD vs AM186EM-33VC\\W
  • AM188EM-25KC\\W-AMD vs AM186EM-20KC\\W
  • AM188EM-25KC\\W-AMD vs AM186EDLV-20KC\\W
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!