Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Advanced Micro Devices AM186EM-20KC\\W
AM186EM-20KC\\W
Active
Embedded - Microcontrollers
Description:
VOLTAGE, 16 BIT MICROCONTROLLER
Manufacturer:
Advanced Micro Devices
Datasheet:
AM186EM-20KC\\W Datasheet
History Price: Active
In Stock: 33900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM186EM-20KC\\W Specification
Specification
Part No
AM186EM-20KC\\W
Category
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C186
Core Size
16-Bit
Speed
20MHz
Connectivity
SPI, SSI, UART/USART
Peripherals
DMA, POR, WDT
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-PQFP (20x14)
AM186EM-20KC\\W Related Parts
AM188EM-20VC
Rochester Electronics
IC MCU 16BIT FLASH
AM188EM-20VC/W
Xilinx
IC MCU 16BIT ROMLESS 100TQFP
AM188EM-25KC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, FLASH,
AM188EM-25VC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, FLASH,
AM188EM-40KC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, FLASH,
AM188EMLV-20KC\\W
Rochester Electronics
MICROCONTROLLER, 16 BIT, 20MHZ,
AM186EDLV-20KC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186EM-33VC\\W
Advanced Micro Devices
VOLTAGE, 16 BIT MICROCONTROLLER
AM186ES-20KI\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186ES-25VC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186ES-33KC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186ES-33VC\\W
Advanced Micro Devices
80L186-16-BIT MICROCONTROLLER
AM186EM-20KC\\W Compare Parts
AM186EM-20KC\\W vs AM188EM-20VC
AM186EM-20KC\\W vs AM188EMLV-20KC\\W
AM186EM-20KC\\W vs AM188EM-40KC\\W
AM186EM-20KC\\W vs AM188EM-25VC\\W
AM186EM-20KC\\W vs AM188EM-25KC\\W
AM186EM-20KC\\W vs AM188ESLV-25VC\\W
AM186EM-20KC\\W vs AM188EM-25KC\\W
AM186EM-20KC\\W vs AM186ES-40VC\\W
AM186EM-20KC\\W vs AM186ES-33VC\\W
AM186EM-20KC\\W vs AM186ES-33KC\\W
AM186EM-20KC\\W vs AM186ES-25VC\\W
AM186EM-20KC\\W vs AM186ES-20KI\\W
AM186EM-20KC\\W vs AM186EM-33VC\\W
AM186EM-20KC\\W vs AM186EDLV-20KC\\W
AM186EM-20KC\\W vs AM188EM-25KC\\W-AMD
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets