Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD2724PBL
ALD2724PBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 14DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2724PBL Datasheet
History Price: $12.70720
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD2724PBL Specification
Specification
Part No
ALD2724PBL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Series
EPAD
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
2.1 MHz
-3db Bandwidth
-
Current - Input Bias
0.01 pA
Voltage - Input Offset
40 μV
Current - Supply
5mA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
6.5 V
Voltage - Supply Span (Max)
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
ALD2724PBL PDF Datasheet
ALD2724PBL Datasheet
Click and Download: ALD2724PBL Datasheet
ALD2724PBL Related Parts
ALD1701APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701GPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701GSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701PAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701SAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD2724PBL Compare Parts
ALD2724PBL vs ALD4706PBL
ALD2724PBL vs ALD4706BSBL
ALD2724PBL vs ALD4706BPBL
ALD2724PBL vs ALD4706ASBL
ALD2724PBL vs ALD4706APBL
ALD2724PBL vs ALD4704SBL
ALD2724PBL vs ALD4704PBL
ALD2724PBL vs ALD4704BSBL
ALD2724PBL vs ALD4704BPBL
ALD2724PBL vs ALD4704ASBL
ALD2724PBL vs ALD4704APBL
ALD2724PBL vs ALD4702SBL
ALD2724PBL vs ALD4702PBL
ALD2724PBL vs ALD4702BSBL
ALD2724PBL vs ALD4702BPBL
ALD2724PBL vs ALD4702ASBL
ALD2724PBL vs ALD4702APBL
ALD2724PBL vs ALD4701SBL
ALD2724PBL vs ALD4701PBL
ALD2724PBL vs ALD4701BSBL
ALD2724PBL vs ALD4701BPBL
ALD2724PBL vs ALD4701ASBL
ALD2724PBL vs ALD4701APBL
ALD2724PBL vs ALD2736PAL
ALD2724PBL vs ALD2736ASAL
ALD2724PBL vs ALD2736APAL
ALD2724PBL vs ALD2732SAL
ALD2724PBL vs ALD2732PAL
ALD2724PBL vs ALD2732ASAL
ALD2724PBL vs ALD2732APAL
ALD2724PBL vs ALD2731SAL
ALD2724PBL vs ALD2731PAL
ALD2724PBL vs ALD2731ASAL
ALD2724PBL vs ALD2731APAL
ALD2724PBL vs ALD2726SBL
ALD2724PBL vs ALD2726PBL
ALD2724PBL vs ALD2726ESBL
ALD2724PBL vs ALD2726EPBL
ALD2724PBL vs ALD2724SBL
ALD2724PBL vs ALD2724ESBL
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK