Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD1721EPAL
ALD1721EPAL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD1721EPAL Datasheet
History Price: $6.28000
In Stock: 29800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD1721EPAL Specification
Specification
Part No
ALD1721EPAL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Series
EPAD
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.01 pA
Voltage - Input Offset
35 μV
Current - Supply
120μA
Current - Output / Channel
1 mA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ALD1721EPAL PDF Datasheet
ALD1721EPAL Datasheet
Click and Download: ALD1721EPAL Datasheet
ALD1721EPAL Related Parts
ALD1701APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701GPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701GSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701PAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701SAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1721EPAL Compare Parts
ALD1721EPAL vs ALD4706PBL
ALD1721EPAL vs ALD4706BSBL
ALD1721EPAL vs ALD4706BPBL
ALD1721EPAL vs ALD4706ASBL
ALD1721EPAL vs ALD4706APBL
ALD1721EPAL vs ALD4704SBL
ALD1721EPAL vs ALD4704PBL
ALD1721EPAL vs ALD4704BSBL
ALD1721EPAL vs ALD4704BPBL
ALD1721EPAL vs ALD4704ASBL
ALD1721EPAL vs ALD4704APBL
ALD1721EPAL vs ALD4702SBL
ALD1721EPAL vs ALD4702PBL
ALD1721EPAL vs ALD4702BSBL
ALD1721EPAL vs ALD4702BPBL
ALD1721EPAL vs ALD4702ASBL
ALD1721EPAL vs ALD4702APBL
ALD1721EPAL vs ALD4701SBL
ALD1721EPAL vs ALD4701PBL
ALD1721EPAL vs ALD4701BSBL
ALD1721EPAL vs ALD4701BPBL
ALD1721EPAL vs ALD4701ASBL
ALD1721EPAL vs ALD4701APBL
ALD1721EPAL vs ALD2736PAL
ALD1721EPAL vs ALD2736ASAL
ALD1721EPAL vs ALD2736APAL
ALD1721EPAL vs ALD2732SAL
ALD1721EPAL vs ALD2732PAL
ALD1721EPAL vs ALD2732ASAL
ALD1721EPAL vs ALD2732APAL
ALD1721EPAL vs ALD2731SAL
ALD1721EPAL vs ALD2731PAL
ALD1721EPAL vs ALD2731ASAL
ALD1721EPAL vs ALD2731APAL
ALD1721EPAL vs ALD2726SBL
ALD1721EPAL vs ALD2726PBL
ALD1721EPAL vs ALD2726ESBL
ALD1721EPAL vs ALD2726EPBL
ALD1721EPAL vs ALD2724SBL
ALD1721EPAL vs ALD2724PBL
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!