Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Delay Lines
/ ADSANTEC ASNT5106-KMC
ASNT5106-KMC
Active
Clock/Timing - Delay Lines
Description:
IC Delay Line w/ 0-250ps 24pin
Manufacturer:
ADSANTEC
Datasheet:
ASNT5106-KMC Datasheet
History Price: $1,325.00000
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASNT5106-KMC Specification
Specification
Part No
ASNT5106-KMC
Category
Clock/Timing - Delay Lines
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
-
Function
Programmable
Delay to 1st Tap
-
Tap Increment
-
Available Total Delays
0 ~ 290ps
Number of Independent Delays
-
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-CLQFP
Supplier Device Package
24-CQFP (8x8)
ASNT5106-KMC PDF Datasheet
ASNT5106-KMC Datasheet
Click and Download: ASNT5106-KMC Datasheet
ASNT5106-KMC Related Parts
ASNT5001A
ADSANTEC
17GHz Delay Line, 0-265ps, 24pin
ASNT5070
ADSANTEC
14GHz Delay Line, 0-275ps, 24pin
ASNT5071
ADSANTEC
10GHz Delay Line, 0-320ps, 24pin
ASNT5072
ADSANTEC
11GHz-17GHz Delay Line, 0-140ps
ASNT5073A
ADSANTEC
17G Delay Line 0-150ps, Adj Gain
ASNT5075
ADSANTEC
14GHz Delay Line, 0-260ps, 24pin
ASNT5076
ADSANTEC
16G DELAY LINE 0-155PS, ADJ GAIN
ASNT5079
ADSANTEC
14GHz Delay Line, 0-280ps, 24pin
ASNT5106-PQC
ADSANTEC
IC DELAY LINE W/ 0-250PS 24PIN
ASNT5107-KHC
ADSANTEC
IC Delay Line w/ 0-110ps 24pin
ASNT5107-KMC
ADSANTEC
IC Delay Line w/ 0-110ps 24pin
ASNT5170
ADSANTEC
14GHZ DELAY LINE, 0-260PS, 24PIN
ASNT5106-KMC Compare Parts
ASNT5106-KMC vs ASNT5175
ASNT5106-KMC vs ASNT5173
ASNT5106-KMC vs ASNT5170
ASNT5106-KMC vs ASNT5107-KMC
ASNT5106-KMC vs ASNT5107-KHC
ASNT5106-KMC vs ASNT5106-PQC
ASNT5106-KMC vs ASNT5079
ASNT5106-KMC vs ASNT5076
ASNT5106-KMC vs ASNT5075
ASNT5106-KMC vs ASNT5073A
ASNT5106-KMC vs ASNT5072
ASNT5106-KMC vs ASNT5071
ASNT5106-KMC vs ASNT5070
ASNT5106-KMC vs ASNT5001A
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.