ASNT5001A
ASNT5001A
Active
Description:  17GHz Delay Line, 0-265ps, 24pin
Manufacturer:  ADSANTEC
Datasheet:   ASNT5001A Datasheet
History Price: $375.00000
In Stock: 17700
ASNT5001A Specification
Specification
Part No
ASNT5001A
Category
Clock/Timing - Delay Lines
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
-
Function
Programmable
Delay to 1st Tap
-
Tap Increment
-
Available Total Delays
0 ~ 265ps
Number of Independent Delays
-
Voltage - Supply
?.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-QFN
Supplier Device Package
24-QFN
ASNT5001A PDF Datasheet
ASNT5001A Related Parts
ASNT5070
ASNT5070
ADSANTEC
14GHz Delay Line, 0-275ps, 24pin
ASNT5071
ASNT5071
ADSANTEC
10GHz Delay Line, 0-320ps, 24pin
ASNT5072
ASNT5072
ADSANTEC
11GHz-17GHz Delay Line, 0-140ps
ASNT5073A
ASNT5073A
ADSANTEC
17G Delay Line 0-150ps, Adj Gain
ASNT5075
ASNT5075
ADSANTEC
14GHz Delay Line, 0-260ps, 24pin
ASNT5076
ASNT5076
ADSANTEC
16G DELAY LINE 0-155PS, ADJ GAIN
ASNT5079
ASNT5079
ADSANTEC
14GHz Delay Line, 0-280ps, 24pin
ASNT5106-KMC
ASNT5106-KMC
ADSANTEC
IC Delay Line w/ 0-250ps 24pin
ASNT5106-PQC
ASNT5106-PQC
ADSANTEC
IC DELAY LINE W/ 0-250PS 24PIN
ASNT5107-KHC
ASNT5107-KHC
ADSANTEC
IC Delay Line w/ 0-110ps 24pin
ASNT5107-KMC
ASNT5107-KMC
ADSANTEC
IC Delay Line w/ 0-110ps 24pin
ASNT5170
ASNT5170
ADSANTEC
14GHZ DELAY LINE, 0-260PS, 24PIN
ASNT5001A Compare Parts
  • ASNT5001A vs ASNT5175
  • ASNT5001A vs ASNT5173
  • ASNT5001A vs ASNT5170
  • ASNT5001A vs ASNT5107-KMC
  • ASNT5001A vs ASNT5107-KHC
  • ASNT5001A vs ASNT5106-PQC
  • ASNT5001A vs ASNT5106-KMC
  • ASNT5001A vs ASNT5079
  • ASNT5001A vs ASNT5076
  • ASNT5001A vs ASNT5075
  • ASNT5001A vs ASNT5073A
  • ASNT5001A vs ASNT5072
  • ASNT5001A vs ASNT5071
  • ASNT5001A vs ASNT5070
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.