S-8521B31MC-ATQT2G
S-8521B31MC-ATQT2G
Not For New Designs
Description:  IC REG CTRLR BUCK SOT23-5
Manufacturer:  ABLIC Inc
History Price: $0.57300
In Stock: 5300
S-8521B31MC-ATQT2G Specification
Specification
Part No
S-8521B31MC-ATQT2G
Category
PMIC - DC DC Switching Controllers
Manufacturer
ABLIC Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.5V ~ 16V
Frequency - Switching
180kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
S-8521B31MC-ATQT2G PDF Datasheet
S-8521B31MC-ATQT2G Related Parts
S-8333CBAC-I8T1G
S-8333CBAC-I8T1G
ABLIC Inc
IC REG CTRLR BOOST
S-8333CBAC-I8T1U
S-8333CBAC-I8T1U
ABLIC Inc
IC REG CTRLR BOOST
S-8333CBDA-I8T1G
S-8333CBDA-I8T1G
ABLIC Inc
IC REG CTRLR BOOST
S-8337AAAA-P8T1G
S-8337AAAA-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AAAB-P8T1G
S-8337AAAB-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AAAC-P8T1G
S-8337AAAC-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AABA-P8T1G
S-8337AABA-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AABB-P8T1G
S-8337AABB-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AABC-P8T1G
S-8337AABC-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AACA-P8T1G
S-8337AACA-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AACB-P8T1G
S-8337AACB-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8337AACC-P8T1G
S-8337AACC-P8T1G
ABLIC Inc
IC REG CTRLR BOOST 8SON
S-8521B31MC-ATQT2G Compare Parts
  • S-8521B31MC-ATQT2G vs S-8541C33FN-IIST2G
  • S-8521B31MC-ATQT2G vs S-8541C32FN-IIRT2G
  • S-8521B31MC-ATQT2G vs S-8541C25FN-IIKT2G
  • S-8521B31MC-ATQT2G vs S-8541C18FN-IIDT2G
  • S-8521B31MC-ATQT2G vs S-8541B00FN-IMDT2G
  • S-8521B31MC-ATQT2G vs S-8541A33FN-IGST2G
  • S-8521B31MC-ATQT2G vs S-8541A25FN-IGKT2G
  • S-8521B31MC-ATQT2G vs S-8541A18FN-IGDT2G
  • S-8521B31MC-ATQT2G vs S-8541A16FN-IGBT2G
  • S-8521B31MC-ATQT2G vs S-8540D00FN-IMBT2G
  • S-8521B31MC-ATQT2G vs S-8540C33FN-ICST2G
  • S-8521B31MC-ATQT2G vs S-8540C25FN-ICKT2G
  • S-8521B31MC-ATQT2G vs S-8540C18FN-ICDT2G
  • S-8521B31MC-ATQT2G vs S-8540B00FN-IMAT2G
  • S-8521B31MC-ATQT2G vs S-8540A50FN-IBBT2G
  • S-8521B31MC-ATQT2G vs S-8540A33FN-IAST2G
  • S-8521B31MC-ATQT2G vs S-8540A25FN-IAKT2G
  • S-8521B31MC-ATQT2G vs S-8540A18FN-IADT2G
  • S-8521B31MC-ATQT2G vs S-8540A15FN-IAAT2G
  • S-8521B31MC-ATQT2G vs S-8521F55MC-BQOT2U
  • S-8521B31MC-ATQT2G vs S-8521F55MC-BQOT2G
  • S-8521B31MC-ATQT2G vs S-8521F50MC-BQJT2U
  • S-8521B31MC-ATQT2G vs S-8521F50MC-BQJT2G
  • S-8521B31MC-ATQT2G vs S-8521F40MC-BPZT2U
  • S-8521B31MC-ATQT2G vs S-8521F40MC-BPZT2G
  • S-8521B31MC-ATQT2G vs S-8521F38MC-BPXT2U
  • S-8521B31MC-ATQT2G vs S-8521F36MC-BPVT2U
  • S-8521B31MC-ATQT2G vs S-8521F36MC-BPVT2G
  • S-8521B31MC-ATQT2G vs S-8521F34MC-BPTT2U
  • S-8521B31MC-ATQT2G vs S-8521F34MC-BPTT2G
  • S-8521B31MC-ATQT2G vs S-8521F33MC-BPST2U
  • S-8521B31MC-ATQT2G vs S-8521F33MC-BPST2G
  • S-8521B31MC-ATQT2G vs S-8521F32MC-BPRT2U
  • S-8521B31MC-ATQT2G vs S-8521F32MC-BPRT2G
  • S-8521B31MC-ATQT2G vs S-8521F30MC-BPPT2U
  • S-8521B31MC-ATQT2G vs S-8521F30MC-BPPT2G
  • S-8521B31MC-ATQT2G vs S-8521F25MC-BPKT2U
  • S-8521B31MC-ATQT2G vs S-8521F25MC-BPKT2G
  • S-8521B31MC-ATQT2G vs S-8521F19MC-BPET2U
  • S-8521B31MC-ATQT2G vs S-8521F19MC-BPET2G
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend