Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ ABLIC Inc S-8521B31MC-ATQT2G
S-8521B31MC-ATQT2G
Not For New Designs
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK SOT23-5
Manufacturer:
ABLIC Inc
Datasheet:
S-8521B31MC-ATQT2G Datasheet
History Price: $0.57300
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-8521B31MC-ATQT2G vs S-8541C33FN-IIST2G
Part No
S-8521B31MC-ATQT2G
S-8541C33FN-IIST2G
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
ABLIC Inc
ABLIC Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.5V ~ 16V
2.5V ~ 10V
Frequency - Switching
180kHz
300kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SOT-23-5
8-MSOP