S-1333A16-A4T2U3
S-1333A16-A4T2U3
Active
Description:  IC REG LINEAR 1.6V 300MA HSNT4-B
Manufacturer:  ABLIC Inc
History Price: $0.57300
In Stock: 1270
S-1333A16-A4T2U3 Specification
Specification
Part No
S-1333A16-A4T2U3
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
Series
S-1333
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.47V @ 100mA
Current - Output
300mA
Current - Quiescent (Iq)
1 μA
Current - Supply (Max)
38 μA
PSRR
75dB (1kHz)
Control Features
Enable
Protection Features
Overcurrent, Thermal Shutdown
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
4-SMD, Flat Lead Exposed Pad
Supplier Device Package
HSNT-4-B
S-1333A16-A4T2U3 PDF Datasheet
S-1333A16-A4T2U3 Related Parts
S-1111B15MC-NYATFG
S-1111B15MC-NYATFG
ABLIC Inc
IC REG LINEAR 1.5V 150MA SOT23-5
S-1111B16MC-NYBTFG
S-1111B16MC-NYBTFG
ABLIC Inc
IC REG LINEAR 1.6V 150MA SOT23-5
S-1111B17MC-NYCTFG
S-1111B17MC-NYCTFG
ABLIC Inc
IC REG LINEAR 1.7V 150MA SOT23-5
S-1111B18MC-NYDTFG
S-1111B18MC-NYDTFG
ABLIC Inc
IC REG LINEAR 1.8V 150MA SOT23-5
S-1111B19MC-NYETFG
S-1111B19MC-NYETFG
ABLIC Inc
IC REG LINEAR 1.9V 150MA SOT23-5
S-1111B20MC-NYFTFG
S-1111B20MC-NYFTFG
ABLIC Inc
IC REG LINEAR 2V 150MA SOT23-5
S-1111B21MC-NYGTFG
S-1111B21MC-NYGTFG
ABLIC Inc
IC REG LINEAR 2.1V 150MA SOT23-5
S-1111B22MC-NYHTFG
S-1111B22MC-NYHTFG
ABLIC Inc
IC REG LINEAR 2.2V 150MA SOT23-5
S-1111B23MC-NYITFG
S-1111B23MC-NYITFG
ABLIC Inc
IC REG LINEAR 2.3V 150MA SOT23-5
S-1111B24MC-NYJTFG
S-1111B24MC-NYJTFG
ABLIC Inc
IC REG LINEAR 2.4V 150MA SOT23-5
S-1111B25MC-NYKTFG
S-1111B25MC-NYKTFG
ABLIC Inc
IC REG LINEAR 2.5V 150MA SOT23-5
S-1111B26MC-NYLTFG
S-1111B26MC-NYLTFG
ABLIC Inc
IC REG LINEAR 2.6V 150MA SOT23-5
S-1333A16-A4T2U3 Compare Parts
  • S-1333A16-A4T2U3 vs S-19518AY3A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19518AY2A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19518AY2A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19518AY1A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19518AY1A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19518AFPA-V9T1U4
  • S-1333A16-A4T2U3 vs S-19518AFPA-E8T1U4
  • S-1333A16-A4T2U3 vs S-19518AFKA-V9T1U4
  • S-1333A16-A4T2U3 vs S-19518AFKA-E8T1U4
  • S-1333A16-A4T2U3 vs S-19515AY3A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19515AY3A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19515AY2A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19515AY2A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19515AY1A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19515AY1A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19515AFPA-V9T1U4
  • S-1333A16-A4T2U3 vs S-19515AFPA-E8T1U4
  • S-1333A16-A4T2U3 vs S-19515AFKA-V9T1U4
  • S-1333A16-A4T2U3 vs S-19515AFKA-E8T1U4
  • S-1333A16-A4T2U3 vs S-19514AY3A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19514AY3A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19514AY2A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19514AY2A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19514AY1A-V9T1U4
  • S-1333A16-A4T2U3 vs S-19514AY1A-E8T1U4
  • S-1333A16-A4T2U3 vs S-19514AFPA-V9T1U4
  • S-1333A16-A4T2U3 vs S-19514AFPA-E8T1U4
  • S-1333A16-A4T2U3 vs S-19514AFKA-V9T1U4
  • S-1333A16-A4T2U3 vs S-19514AFKA-E8T1U4
  • S-1333A16-A4T2U3 vs S-19316BAHA-U5T1U7
  • S-1333A16-A4T2U3 vs S-19316BAHA-S8T1U7
  • S-1333A16-A4T2U3 vs S-19316BAHA-M5T1U7
  • S-1333A16-A4T2U3 vs S-19316BAGA-U5T1U7
  • S-1333A16-A4T2U3 vs S-19316BAGA-S8T1U7
  • S-1333A16-A4T2U3 vs S-19316BAGA-M5T1U7
  • S-1333A16-A4T2U3 vs S-19316BADA-U5T1U7
  • S-1333A16-A4T2U3 vs S-19316BADA-S8T1U7
  • S-1333A16-A4T2U3 vs S-19316BADA-M5T1U7
  • S-1333A16-A4T2U3 vs S-19316AAFA-U5T1U7
  • S-1333A16-A4T2U3 vs S-19316AAFA-S8T1U7
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller