S-1333A16-A4T2U3
S-1333A16-A4T2U3
Active
Description:  IC REG LINEAR 1.6V 300MA HSNT4-B
Manufacturer:  ABLIC Inc
History Price: $0.57300
In Stock: 5800
S-1333A16-A4T2U3 vs S-19518AY2A-V9T1U4
Manufacturer
Series
S-1333
Automotive, AEC-Q100, S-19518
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
1.6V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.47V @ 100mA
0.6V @ 250mA
Current - Output
300mA
250mA
Current - Quiescent (Iq)
1 μA
9.8 μA
Current - Supply (Max)
38 μA
-
PSRR
75dB (1kHz)
65dB (100Hz)
Control Features
Enable
Enable, Reset Out, Watchdog
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Lead Exposed Pad
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
HSNT-4-B
TO-252-9S