S-1004NA40I-I6T1U
S-1004NA40I-I6T1U
Active
Description:  IC SUPERVISOR 1 CHANNEL SNT-6A
Manufacturer:  ABLIC Inc
History Price: $0.45600
In Stock: 16375
S-1004NA40I-I6T1U Specification
Specification
Part No
S-1004NA40I-I6T1U
Category
PMIC - Supervisors
Manufacturer
ABLIC Inc
Series
S-1004
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
4V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-SMD, Flat Leads
Supplier Device Package
SNT-6A
S-1004NA40I-I6T1U PDF Datasheet
S-1004NA40I-I6T1U Related Parts
S-1000C15-I4T1G
S-1000C15-I4T1G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-1000C15-I4T1U
S-1000C15-I4T1U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-1000C15-M5T1G
S-1000C15-M5T1G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-1000C15-M5T1U
S-1000C15-M5T1U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-1000C15-N4T1G
S-1000C15-N4T1G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SC82AB
S-1000C15-N4T1U
S-1000C15-N4T1U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SC82AB
S-1000C16-I4T1G
S-1000C16-I4T1G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-1000C16-I4T1U
S-1000C16-I4T1U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-1000C16-M5T1G
S-1000C16-M5T1G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-1000C16-M5T1U
S-1000C16-M5T1U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-1000C16-N4T1G
S-1000C16-N4T1G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SC82AB
S-1000C16-N4T1U
S-1000C16-N4T1U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SC82AB
S-1004NA40I-I6T1U Compare Parts
  • S-1004NA40I-I6T1U vs S-1011N42-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011N36-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011N33-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011N30-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011M36-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011L42-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011L36-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011J4B-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011J36-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011GA0-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011G90-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011G80-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011G70-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011G60-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011G50-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011F76-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011EA0-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011E90-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011E80-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011E70-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011E60-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011E50-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011CA0-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C90-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C88-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C80-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C70-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C60-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C5H-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C5E-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C5B-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011C50-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011B80-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011B76-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011AA0-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011A90-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011A80-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011A70-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011A60-M6T1U4
  • S-1004NA40I-I6T1U vs S-1011A5H-M6T1U4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.