Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-1004NA40I-I6T1U
S-1004NA40I-I6T1U
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SNT-6A
Manufacturer:
ABLIC Inc
Datasheet:
S-1004NA40I-I6T1U Datasheet
History Price: $0.45600
In Stock: 16375
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-1004NA40I-I6T1U vs S-1011A60-M6T1U4
Part No
S-1004NA40I-I6T1U
S-1011A60-M6T1U4
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-1004
S-1011
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
4V
6V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
SOT-23-6
Supplier Device Package
SNT-6A
SOT-23-6