SS3P4L-E3/87A
SS3P4L-E3/87A
Obsolete
Description:  DIODE SCHOTTKY 40V 3A TO277A
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 9100
SS3P4L-E3/87A Specification
Specification
Part No
SS3P4L-E3/87A
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
eSMP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
470 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
250 μA @ 40 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
TO-277, 3-PowerDFN
Supplier Device Package
TO-277A (SMPC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS3P4L-E3/87A PDF Datasheet
SS3P4L-E3/87A Related Parts
SS3003CH-TL-E
SS3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3003CH-TL-W
SS3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SS3020HE_R1_00001
SS3020HE_R1_00001
Panjit International
DIODE SCHOTTKY 20V 3A SOD123HE
SS3030HE_R1_00001
SS3030HE_R1_00001
Panjit International
DIODE SCHOTTKY 30V 3A SOD123HE
SS3040FL-F_R1_00001
SS3040FL-F_R1_00001
Panjit International
DIODE SCHOTTKY 40V SOD123FL
SS310
SS310
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310
SS310
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AB
SS310 M6G
SS310 M6G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 R7G
SS310 R7G
Taiwan Semiconductor
DIODE GEN PURP 100V 3A DO214AB
SS310 V7G
SS310 V7G
Taiwan Semiconductor
DIODE SCHOTTKY 100V 3A DO214AB
SS310-HF
SS310-HF
Comchip Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS310A
SS310A
Yangjie Technology
DIODE SCHOTTKY 100V 3A DO214AC
SS3P4L-E3/87A Compare Parts
  • SS3P4L-E3/87A vs SS3P6LHM3_A/H
  • SS3P4L-E3/87A vs SS3P6LHM3/87A
  • SS3P4L-E3/87A vs SS3P6LHM3/86A
  • SS3P4L-E3/87A vs SS3P6L-M3/87A
  • SS3P4L-E3/87A vs SS3P6L-M3/86A
  • SS3P4L-E3/87A vs SS3P6L-E3/87A
  • SS3P4L-E3/87A vs SS3P6L-E3/86A
  • SS3P4L-E3/87A vs SS3P6HM3/85A
  • SS3P4L-E3/87A vs SS3P6HM3/84A
  • SS3P4L-E3/87A vs SS3P6HE3/85A
  • SS3P4L-E3/87A vs SS3P6HE3/84A
  • SS3P4L-E3/87A vs SS3P6-M3/85A
  • SS3P4L-E3/87A vs SS3P6-M3/84A
  • SS3P4L-E3/87A vs SS3P6-E3/85A
  • SS3P4L-E3/87A vs SS3P6-E3/84A
  • SS3P4L-E3/87A vs SS3P5LHM3_A/I
  • SS3P4L-E3/87A vs SS3P5LHM3_A/H
  • SS3P4L-E3/87A vs SS3P5LHM3/87A
  • SS3P4L-E3/87A vs SS3P5LHM3/86A
  • SS3P4L-E3/87A vs SS3P5L-M3/87A
  • SS3P4L-E3/87A vs SS3P5L-M3/86A
  • SS3P4L-E3/87A vs SS3P5HM3/85A
  • SS3P4L-E3/87A vs SS3P5HM3/84A
  • SS3P4L-E3/87A vs SS3P5HE3/85A
  • SS3P4L-E3/87A vs SS3P5HE3/84A
  • SS3P4L-E3/87A vs SS3P5-M3/85A
  • SS3P4L-E3/87A vs SS3P5-M3/84A
  • SS3P4L-E3/87A vs SS3P5-E3/85A
  • SS3P4L-E3/87A vs SS3P5-E3/84A
  • SS3P4L-E3/87A vs SS3P4LHM3_A/I
  • SS3P4L-E3/87A vs SS3P4LHM3_A/H
  • SS3P4L-E3/87A vs SS3P4LHM3/87A
  • SS3P4L-E3/87A vs SS3P4LHM3/86A
  • SS3P4L-E3/87A vs SS3P4L-M3/87A
  • SS3P4L-E3/87A vs SS3P4L-M3/86A
  • SS3P4L-E3/87A vs SS3P4L-E3/86A
  • SS3P4L-E3/87A vs SS3P4HM3J/84A
  • SS3P4L-E3/87A vs SS3P4HM3/85A
  • SS3P4L-E3/87A vs SS3P4HM3/84A
  • SS3P4L-E3/87A vs SS3P4HE3/85A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.