SS3P4L-E3/87A
SS3P4L-E3/87A
Obsolete
Description:  DIODE SCHOTTKY 40V 3A TO277A
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 9100
SS3P4L-E3/87A vs SS3P5HE3/85A
Manufacturer
Series
eSMP
Automotive, AEC-Q100, eSMP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
50 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
470 mV @ 3 A
780 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
250 μA @ 40 V
100 μA @ 50 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-277, 3-PowerDFN
DO-220AA
Supplier Device Package
TO-277A (SMPC)
DO-220AA (SMP)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃