SL110
SL110
Active
Description:  DIODE SCHOTTKY 100V 1A SOD123FL
Manufacturer:  Yangjie Technology
Datasheet:   SL110 Datasheet
History Price: $0.46000
In Stock: 13200
SL110 Specification
Specification
Part No
SL110
Category
Diodes - Rectifiers - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
600 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123FL
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SL110 PDF Datasheet
SL110 Related Parts
SL110A-TP
SL110A-TP
Micro Commercial Components
DIODE SCHOTTKY 100V 1A DO214AC
SL110PL-TP
SL110PL-TP
Micro Commercial Components
DIODE SCHOTTKY 100V 1A SOD123FL
SL115B-TP
SL115B-TP
Micro Commercial Components
DIODE SCHOTTKY 15V 1A DO214AA
SL12-E3/5AT
SL12-E3/5AT
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12-E3/61T
SL12-E3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12-M3/5AT
SL12-M3/5AT
Vishay
DIODE GEN PURP 20V 1.5A DO214AC
SL12-M3/61T
SL12-M3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3/5AT
SL12HE3/5AT
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3/61T
SL12HE3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3_A/H
SL12HE3_A/H
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3_A/I
SL12HE3_A/I
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL13
SL13
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A SMA
SL110 Description
The Yangjie Technology SL110 is a highly integrated, low-power, and versatile RF transceiver designed for various wireless communication applications, particularly in the fields of Internet of Things (IoT), smart home devices, and industrial automation. This device is known for its robust performance, low power consumption, and ease of integration, making it an ideal choice for developers looking to implement wireless connectivity in their products.

## Overview

The SL110 is designed to operate in the sub-1 GHz frequency bands, which are commonly used for long-range communication with low power requirements. This transceiver supports various modulation schemes and is capable of handling multiple communication protocols, making it suitable for a wide range of applications.

## Key Specifications

1. Frequency Range:
- Operating Frequency: 433 MHz, 868 MHz, and 915 MHz (sub-1 GHz bands)
- The flexibility in frequency selection allows for compliance with different regional regulations and application requirements.

2. Modulation Schemes:
- Supports various modulation types, including FSK (Frequency Shift Keying), GFSK (Gaussian Frequency Shift Keying), and OOK (On-Off Keying).
- This versatility enables the SL110 to be used in different communication scenarios, from simple data transmission to more complex applications.

3. Data Rate:
- Maximum Data Rate: Up to 100 kbps
- The data rate can be adjusted based on the application requirements, allowing for a balance between range and data throughput.

4. Power Consumption:
- Transmit Power: Adjustable up to +20 dBm
- Receive Current: Approximately 10 mA
- Sleep Current: As low as 1 µA
- The low power consumption makes the SL110 suitable for battery-operated devices, extending the operational life of IoT applications.

5. Range:
- Typical Range: Up to 1,000 meters in open space
- The long-range capability is ideal for applications requiring wide coverage, such as smart agriculture and remote monitoring.

6. Interface:
- Communication Interface: SPI (Serial Peripheral Interface)
- The SPI interface allows for easy integration with microcontrollers and other digital devices, facilitating seamless communication.

7. Operating Voltage:
- Supply Voltage: 1.8 V to 3.6 V
- The wide operating voltage range provides flexibility in design and compatibility with various power sources.

8. Package:
- Package Type: QFN (Quad Flat No-lead) or other compact surface-mount packages
- The compact form factor allows for easy integration into space-constrained designs.

## Applications

The Yangjie Technology SL110 is suitable for a wide range of applications, including:

- Internet of Things (IoT): Ideal for smart sensors, smart meters, and other IoT devices that require reliable wireless communication.
- Smart Home Devices: Used in applications such as smart lighting, security systems, and home automation.
- Industrial Automation: Supports wireless communication in industrial settings, including remote monitoring and control systems.
- Agricultural Monitoring: Enables long-range communication for agricultural sensors and monitoring systems.

## Performance Characteristics

The SL110 is characterized by its robust performance in various environmental conditions. Its ability to operate in sub-1 GHz frequency bands allows for better penetration through obstacles, making it suitable for indoor and outdoor applications. The low power consumption ensures that devices can operate for extended periods on battery power, which is crucial for many IoT applications.

## Conclusion

In summary, the Yangjie Technology SL110 is a versatile and high-performance RF transceiver that meets the demands of various wireless communication applications. Its combination of adjustable frequency, low power consumption, and long-range capabilities makes it an excellent choice for engineers and developers looking to implement reliable wireless connectivity in their products. Whether used in IoT, smart home, or industrial applications, the SL110 provides a robust solution for modern wireless communication needs, contributing to improved performance and user experience.
SL110 Compare Parts
  • SL110 vs SL1M-AQ-CT
  • SL110 vs SL1M-AQ
  • SL110 vs SL1M-AQ
  • SL110 vs SL1M
  • SL110 vs SL1M
  • SL110 vs SL1K-CT
  • SL110 vs SL1K
  • SL110 vs SL1K
  • SL110 vs SL1J-CT
  • SL110 vs SL1J-AQ-CT
  • SL110 vs SL1J-AQ
  • SL110 vs SL1J-AQ
  • SL110 vs SL1J
  • SL110 vs SL1J
  • SL110 vs SL1G-CT
  • SL110 vs SL1G-AQ-CT
  • SL110 vs SL1G-AQ
  • SL110 vs SL1G-AQ
  • SL110 vs SL1G
  • SL110 vs SL1G
  • SL110 vs SL1D-CT
  • SL110 vs SL1D-AQ
  • SL110 vs SL1D-AQ
  • SL110 vs SL1D
  • SL110 vs SL1B-CT
  • SL110 vs SL1B
  • SL110 vs SL1A-CT
  • SL110 vs SL1A
  • SL110 vs SL16PL-TP
  • SL110 vs SL16
  • SL110 vs SL14PL-TP
  • SL110 vs SL14A-TP
  • SL110 vs SL14
  • SL110 vs SL13HE3_A/I
  • SL110 vs SL13HE3_A/H
  • SL110 vs SL13HE3/61T
  • SL110 vs SL13HE3/5AT
  • SL110 vs SL13-M3/61T
  • SL110 vs SL13-M3/5AT
  • SL110 vs SL13-E3/61T
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…