C2M0045170P
C2M0045170P
Active
Description:  SICFET N-CH 1700V 72A TO247-4
Manufacturer:  Wolfspeed
Datasheet:   C2M0045170P Datasheet
History Price: $93.00000
In Stock: 19900
C2M0045170P Specification
Specification
Part No
C2M0045170P
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Wolfspeed
Series
C2M
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss)
1700 V
Current - Continuous Drain (Id) @ 25℃
72A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
20V
Rds On (Max) @ Id, Vgs
59mOhm @ 50A, 20V
Vgs(th) (Max) @ Id
4V @ 18mA
Gate Charge (Qg) (Max) @ Vgs
188 nC @ 20 V
Vgs (Max)
+25V, -10V
Input Capacitance (Ciss) (Max) @ Vds
3672 pF @ 1000 V
FET Feature
-
Power Dissipation (Max)
520W (Tc)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-247-4L
Package / Case
TO-247-4
C2M0045170P PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.