TN2640LG-G
TN2640LG-G
Active
Description:  MOSFET N-CH 400V 260MA 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   TN2640LG-G Datasheet
History Price: $1.74000
In Stock: 9800
TN2640LG-G Specification
Specification
Part No
TN2640LG-G
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
400 V
Current - Continuous Drain (Id) @ 25℃
260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2V @ 2mA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
225 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
1.3W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TN2640LG-G PDF Datasheet
TN2640LG-G Related Parts
TN2106K1-G
TN2106K1-G
Microchip Technology
MOSFET N-CH 60V 280MA TO236AB
TN2106N3-G
TN2106N3-G
Microchip Technology
MOSFET N-CH 60V 300MA TO92-3
TN2124K1-G
TN2124K1-G
Microchip Technology
MOSFET N-CH 240V 134MA TO236AB
TN2130K1-G
TN2130K1-G
Microchip Technology
MOSFET N-CH 300V 85MA TO236AB
TN2130K1-G-VAO
TN2130K1-G-VAO
Microchip Technology
MOSFET N-CH 300V 85MA SOT23-3
TN2404K-T1-E3
TN2404K-T1-E3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2404K-T1-GE3
TN2404K-T1-GE3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2425N8-G
TN2425N8-G
Microchip Technology
MOSFET N-CH 250V 480MA SOT89-3
TN2435N8-G
TN2435N8-G
Microchip Technology
MOSFET N-CH 350V 365MA TO243AA
TN2501N8-G
TN2501N8-G
Microchip Technology
MOSFET N-CH 18V 400MA TO243AA
TN2504N8-G
TN2504N8-G
Microchip Technology
MOSFET N-CH 40V 890MA TO243AA
TN2510N8-G
TN2510N8-G
Microchip Technology
MOSFET N-CH 100V 730MA TO243AA
TN2640LG-G Compare Parts
  • TN2640LG-G vs TN2640K4-G
  • TN2640LG-G vs TN2540N8-G
  • TN2640LG-G vs TN2540N3-G-P002
  • TN2640LG-G vs TN2540N3-G
  • TN2640LG-G vs TN2524N8-G
  • TN2640LG-G vs TN2510N8-G
  • TN2640LG-G vs TN2504N8-G
  • TN2640LG-G vs TN2501N8-G
  • TN2640LG-G vs TN2435N8-G
  • TN2640LG-G vs TN2425N8-G
  • TN2640LG-G vs TN2404K-T1-GE3
  • TN2640LG-G vs TN2404K-T1-E3
  • TN2640LG-G vs TN2130K1-G-VAO
  • TN2640LG-G vs TN2130K1-G
  • TN2640LG-G vs TN2124K1-G
  • TN2640LG-G vs TN2106N3-G
  • TN2640LG-G vs TN2106K1-G
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you