Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
400 V
400 V
Current - Continuous Drain (Id) @ 25℃
260mA (Tj)
260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
5Ohm @ 500mA, 10V
12Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2V @ 2mA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Input Capacitance (Ciss) (Max) @ Vds
225 pF @ 25 V
125 pF @ 25 V
Power Dissipation (Max)
1.3W (Ta)
1.6W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
TO-243AA (SOT-89)
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-243AA