10ETF06
10ETF06
Obsolete
Description:  DIODE GEN PURP 600V 10A TO220AC
Manufacturer:  Vishay
Datasheet:   10ETF06 Datasheet
History Price: Obsolete
In Stock: 31000
10ETF06 Specification
Specification
Part No
10ETF06
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
145 ns
Current - Reverse Leakage @ Vr
100 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220AC
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
10ETF06 PDF Datasheet
10ETF06 Related Parts
10ETF02
10ETF02
Vishay
DIODE GEN PURP 200V 10A TO220AC
10ETF02FP
10ETF02FP
Vishay
DIODE GP 200V 10A TO220ACFP
10ETF02S
10ETF02S
Vishay
DIODE GEN PURP 200V 10A TO263AB
10ETF02STRL
10ETF02STRL
Vishay
DIODE GEN PURP 200V 10A TO263AB
10ETF04
10ETF04
Vishay
DIODE GEN PURP 400V 10A TO220AC
10ETF04FP
10ETF04FP
Vishay
DIODE GP 400V 10A TO220ACFP
10ETF04S
10ETF04S
Vishay
DIODE GEN PURP 400V 10A TO263AB
10ETF04STRL
10ETF04STRL
Vishay
DIODE GEN PURP 400V 10A TO263AB
10ETF06FP
10ETF06FP
Vishay
DIODE GP 600V 10A TO220ACFP
10ETF06S
10ETF06S
Vishay
DIODE GEN PURP 600V 10A TO263AB
10ETF06STRL
10ETF06STRL
Vishay
DIODE GEN PURP 600V 10A TO263AB
10ETF10
10ETF10
Vishay
DIODE GEN PURP 1KV 10A TO220AC
10ETF06 Compare Parts
  • 10ETF06 vs 10ETS12STRL
  • 10ETF06 vs 10ETS12S
  • 10ETF06 vs 10ETS12
  • 10ETF06 vs 10ETS08STRR
  • 10ETF06 vs 10ETS08STRL
  • 10ETF06 vs 10ETS08S
  • 10ETF06 vs 10ETS08
  • 10ETF06 vs 10ETF12S
  • 10ETF06 vs 10ETF12FP
  • 10ETF06 vs 10ETF12
  • 10ETF06 vs 10ETF10STRR
  • 10ETF06 vs 10ETF10STRL
  • 10ETF06 vs 10ETF10S
  • 10ETF06 vs 10ETF10FP
  • 10ETF06 vs 10ETF10
  • 10ETF06 vs 10ETF06STRL
  • 10ETF06 vs 10ETF06S
  • 10ETF06 vs 10ETF06FP
  • 10ETF06 vs 10ETF04STRL
  • 10ETF06 vs 10ETF04S
  • 10ETF06 vs 10ETF04FP
  • 10ETF06 vs 10ETF04
  • 10ETF06 vs 10ETF02STRL
  • 10ETF06 vs 10ETF02S
  • 10ETF06 vs 10ETF02FP
  • 10ETF06 vs 10ETF02
  • 10ETF06 vs 10ETS12FP
  • 10ETF06 vs 10ETS08FP
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new