ABS6
ABS6
Active
Description:  BRIDGE RECT 1P 600V 500MA ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS6 Datasheet
History Price: $0.33000
In Stock: 24200
ABS6 Specification
Specification
Part No
ABS6
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS6 PDF Datasheet
ABS6 Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS6 Description
The SMC Diode Solutions ABS6 is a high-performance Schottky barrier rectifier designed for various applications in power management and signal processing. Schottky diodes are known for their low forward voltage drop and fast switching speeds, making them ideal for use in high-frequency applications and power supply circuits. The ABS6 is particularly suitable for use in power supplies, converters, and other electronic devices where efficiency and reliability are critical.

## Key Features

1. Schottky Barrier Technology: The ABS6 utilizes Schottky barrier technology, which provides a low forward voltage drop, typically around 0.45V to 0.6V. This characteristic helps to minimize power loss and improve overall efficiency in circuits.

2. High Current Rating: The ABS6 is capable of handling a maximum forward current of up to 6A, making it suitable for applications that require significant current flow.

3. Reverse Voltage Rating: The diode has a maximum reverse voltage rating of 60V, allowing it to be used in a variety of applications without the risk of breakdown.

4. Fast Switching Speed: The ABS6 features a fast recovery time, which is essential for high-frequency applications. This characteristic helps to reduce switching losses and improve the performance of power converters.

5. Low Reverse Leakage Current: The diode exhibits low reverse leakage current, which is beneficial for maintaining efficiency in power supply circuits, especially in battery-operated devices.

6. Thermal Performance: The ABS6 is designed to operate over a wide temperature range, typically from -55°C to +150°C, ensuring reliable performance in various environmental conditions.

7. Package Options: The ABS6 is available in multiple package types, including DO-214AA (SMC) and other surface mount options, providing flexibility for different design requirements.

## Specifications

- Type: Schottky Barrier Rectifier
- Maximum Forward Current (IF): 6A
- Maximum Reverse Voltage (VR): 60V
- Forward Voltage Drop (VF): Typically 0.45V to 0.6V at IF = 6A
- Reverse Leakage Current (IR): Typically 1 mA at VR = 60V
- Junction Temperature (TJ): -55°C to +150°C
- Storage Temperature (TSTG): -55°C to +150°C
- Package Type: DO-214AA (SMC) or equivalent
- Thermal Resistance (Junction to Ambient): Typically around 50°C/W

## Applications

The SMC Diode Solutions ABS6 is suitable for a wide range of applications, including:

- Power Supplies: Used in AC-DC and DC-DC converters to rectify and manage power efficiently.
- Battery Chargers: Ideal for use in battery charging circuits due to its low forward voltage drop and fast switching capabilities.
- Solar Inverters: Employed in solar power systems for efficient energy conversion and management.
- LED Drivers: Utilized in LED lighting applications to ensure efficient power delivery.
- Switching Power Supplies: Commonly found in switching power supply designs where efficiency is paramount.

## Conclusion

The SMC Diode Solutions ABS6 is a versatile and efficient Schottky barrier rectifier that meets the demands of modern electronic applications. With its high current rating, low forward voltage drop, and fast switching speed, the ABS6 is an excellent choice for power management solutions across various industries. Its robust thermal performance and wide operating temperature range further enhance its reliability, making it a preferred component for engineers and designers looking to optimize their circuit designs.
ABS6 Compare Parts
  • ABS6 vs ABSF15M
  • ABS6 vs ABS8U
  • ABS6 vs ABS8HREG
  • ABS6 vs ABS8H
  • ABS6 vs ABS8 REG
  • ABS6 vs ABS8
  • ABS6 vs ABS8
  • ABS6 vs ABS8
  • ABS6 vs ABS8
  • ABS6 vs ABS6U
  • ABS6 vs ABS6HREG
  • ABS6 vs ABS6H
  • ABS6 vs ABS6-HF
  • ABS6 vs ABS6-G
  • ABS6 vs ABS6 REG
  • ABS6 vs ABS4U
  • ABS6 vs ABS4HREG
  • ABS6 vs ABS4H
  • ABS6 vs ABS4 REG
  • ABS6 vs ABS4
  • ABS6 vs ABS4
  • ABS6 vs ABS4
  • ABS6 vs ABS2U
  • ABS6 vs ABS2MS_R2_00101
  • ABS6 vs ABS2HRGG
  • ABS6 vs ABS2HREG
  • ABS6 vs ABS28
  • ABS6 vs ABS26
  • ABS6 vs ABS24
  • ABS6 vs ABS22
  • ABS6 vs ABS210-13
  • ABS6 vs ABS210
  • ABS6 vs ABS210
  • ABS6 vs ABS20M
  • ABS6 vs ABS20M
  • ABS6 vs ABS20K
  • ABS6 vs ABS20J
  • ABS6 vs ABS20G
  • ABS6 vs ABS20D
  • ABS6 vs ABS2 RGG
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.