Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Diotec Semiconductor ABS15J
ABS15J
Active
Diodes - Bridge Rectifiers
Description:
1PH BRIDGE SO-DIL 600V 2A
Manufacturer:
Diotec Semiconductor
Datasheet:
ABS15J Datasheet
History Price: $0.07300
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ABS15J Specification
Specification
Part No
ABS15J
Category
Diodes - Bridge Rectifiers
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS15J PDF Datasheet
ABS15J Datasheet
Click and Download: ABS15J Datasheet
ABS15J Related Parts
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS15J Compare Parts
ABS15J vs ABSF15M
ABS15J vs ABS8U
ABS15J vs ABS8HREG
ABS15J vs ABS8H
ABS15J vs ABS8 REG
ABS15J vs ABS8
ABS15J vs ABS8
ABS15J vs ABS8
ABS15J vs ABS8
ABS15J vs ABS6U
ABS15J vs ABS6HREG
ABS15J vs ABS6H
ABS15J vs ABS6-HF
ABS15J vs ABS6-G
ABS15J vs ABS6 REG
ABS15J vs ABS6
ABS15J vs ABS6
ABS15J vs ABS6
ABS15J vs ABS6
ABS15J vs ABS6
ABS15J vs ABS4U
ABS15J vs ABS4HREG
ABS15J vs ABS4H
ABS15J vs ABS4 REG
ABS15J vs ABS4
ABS15J vs ABS4
ABS15J vs ABS4
ABS15J vs ABS2U
ABS15J vs ABS2MS_R2_00101
ABS15J vs ABS2HRGG
ABS15J vs ABS2HREG
ABS15J vs ABS28
ABS15J vs ABS26
ABS15J vs ABS24
ABS15J vs ABS22
ABS15J vs ABS210-13
ABS15J vs ABS210
ABS15J vs ABS210
ABS15J vs ABS20M
ABS15J vs ABS20M
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components