ULN2802A
ULN2802A
Active
Description:  TRANS 8NPN DARL 50V 0.5A 18DIP
Manufacturer:  STMicroelectronics
Datasheet:   ULN2802A Datasheet
History Price: $2.96000
In Stock: 32900
ULN2802A Specification
Specification
Part No
ULN2802A
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
8 NPN Darlington
Current - Collector (Ic) (Max)
500mA
Voltage - Collector Emitter Breakdown (Max)
50V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 500μA, 350mA
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 350mA, 2V
Power - Max
2.25W
Frequency - Transition
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
ULN2802A PDF Datasheet
ULN2802A Related Parts
ULN2004AFWG,N,E
ULN2004AFWG,N,E
Toshiba Semiconductor
IC PWR RELAY 7NPN 1:1 16SOL
ULN2004APG,C,N
ULN2004APG,C,N
Toshiba Semiconductor
IC PWR RELAY 7NPN 1:1 16DIP
ULN2064B
ULN2064B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2065B
ULN2065B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2066B
ULN2066B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2067B
ULN2067B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2068B
ULN2068B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2069B
ULN2069B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2069B
ULN2069B
Allegro MicroSystems
QUAD 1.5 A DARLINGTON SWITCHES
ULN2074B
ULN2074B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2075B
ULN2075B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2801A
ULN2801A
STMicroelectronics
TRANS 8NPN DARL 50V 0.5A 18DIP
ULN2802A Compare Parts
  • ULN2802A vs ULN2804A
  • ULN2802A vs ULN2803CDWR
  • ULN2802A vs ULN2803APG,CN
  • ULN2802A vs ULN2803ANG4
  • ULN2802A vs ULN2803AN
  • ULN2802A vs ULN2803AFWG,C,EL
  • ULN2802A vs ULN2803ADWRG4
  • ULN2802A vs ULN2803ADWR
  • ULN2802A vs ULN2803ADWG4
  • ULN2802A vs ULN2803ADW
  • ULN2802A vs ULN2803A
  • ULN2802A vs ULN2801A
  • ULN2802A vs ULN2075B
  • ULN2802A vs ULN2074B
  • ULN2802A vs ULN2069B
  • ULN2802A vs ULN2069B
  • ULN2802A vs ULN2068B
  • ULN2802A vs ULN2067B
  • ULN2802A vs ULN2066B
  • ULN2802A vs ULN2065B
  • ULN2802A vs ULN2064B
  • ULN2802A vs ULN2004APG,C,N
  • ULN2802A vs ULN2004AFWG,N,E
  • ULN2802A vs ULN2803ADW-P
  • ULN2802A vs ULN2803A
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!