ULN2075B
ULN2075B
Active
Description:  TRANS 4NPN DARL 80V 1.75A 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   ULN2075B Datasheet
History Price: $6.80000
In Stock: 20700
ULN2075B Specification
Specification
Part No
ULN2075B
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
4 NPN Darlington (Quad)
Current - Collector (Ic) (Max)
1.75A
Voltage - Collector Emitter Breakdown (Max)
80V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2.25mA, 1.5A
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
1W
Frequency - Transition
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-PowerDIP (0.300", 7.62mm)
Supplier Device Package
16-PowerDIP (20x7.10)
ULN2075B PDF Datasheet
ULN2075B Related Parts
ULN2004AFWG,N,E
ULN2004AFWG,N,E
Toshiba Semiconductor
IC PWR RELAY 7NPN 1:1 16SOL
ULN2004APG,C,N
ULN2004APG,C,N
Toshiba Semiconductor
IC PWR RELAY 7NPN 1:1 16DIP
ULN2064B
ULN2064B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2065B
ULN2065B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2066B
ULN2066B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2067B
ULN2067B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2068B
ULN2068B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2069B
ULN2069B
STMicroelectronics
TRANS 4NPN DARL 80V 1.75A 16DIP
ULN2069B
ULN2069B
Allegro MicroSystems
QUAD 1.5 A DARLINGTON SWITCHES
ULN2074B
ULN2074B
STMicroelectronics
TRANS 4NPN DARL 50V 1.75A 16DIP
ULN2801A
ULN2801A
STMicroelectronics
TRANS 8NPN DARL 50V 0.5A 18DIP
ULN2802A
ULN2802A
STMicroelectronics
TRANS 8NPN DARL 50V 0.5A 18DIP
ULN2075B Compare Parts
  • ULN2075B vs ULN2804A
  • ULN2075B vs ULN2803CDWR
  • ULN2075B vs ULN2803APG,CN
  • ULN2075B vs ULN2803ANG4
  • ULN2075B vs ULN2803AN
  • ULN2075B vs ULN2803AFWG,C,EL
  • ULN2075B vs ULN2803ADWRG4
  • ULN2075B vs ULN2803ADWR
  • ULN2075B vs ULN2803ADWG4
  • ULN2075B vs ULN2803ADW
  • ULN2075B vs ULN2803A
  • ULN2075B vs ULN2802A
  • ULN2075B vs ULN2801A
  • ULN2075B vs ULN2074B
  • ULN2075B vs ULN2069B
  • ULN2075B vs ULN2069B
  • ULN2075B vs ULN2068B
  • ULN2075B vs ULN2067B
  • ULN2075B vs ULN2066B
  • ULN2075B vs ULN2065B
  • ULN2075B vs ULN2064B
  • ULN2075B vs ULN2004APG,C,N
  • ULN2075B vs ULN2004AFWG,N,E
  • ULN2075B vs ULN2803ADW-P
  • ULN2075B vs ULN2803A
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!