☰
STDLED627
STDLED627
Active
Description:  MOSFET N-CH 620V 7A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STDLED627 Datasheet
History Price: Active
In Stock: 45260
STDLED627 Specification
Specification
Part No
STDLED627
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
620 V
Current - Continuous Drain (Id) @ 25℃
7A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
1.2Ohm @ 2.8A, 10V
Vgs(th) (Max) @ Id
4.5V @ 50μA
Gate Charge (Qg) (Max) @ Vgs
35 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
890 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
90W (Tc)
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
STDLED627 PDF Datasheet
STDLED627 Related Parts
STD100N03LT4
STD100N03LT4
STMicroelectronics
MOSFET N-CH 30V 80A DPAK
STD100N10F7
STD100N10F7
STMicroelectronics
MOSFET N CH 100V 80A DPAK
STD100N10LF7AG
STD100N10LF7AG
STMicroelectronics
MOSFET N-CH 100V 80A DPAK
STD100N3LF3
STD100N3LF3
STMicroelectronics
MOSFET N-CH 30V 80A DPAK
STD100NH02LT4
STD100NH02LT4
STMicroelectronics
MOSFET N-CH 24V 60A DPAK
STD100NH03LT4
STD100NH03LT4
STMicroelectronics
MOSFET N-CH 30V 60A DPAK
STD1028T4
STD1028T4
onsemi
NFET DPAK SPCL 60V TR
STD1057T4
STD1057T4
onsemi
NFET DPAK SPCL 60V TR
STD1059-001
STD1059-001
onsemi
NFET DPAK SPECIAL
STD105N10F7AG
STD105N10F7AG
STMicroelectronics
MOSFET N-CH 100V 80A DPAK
STD1063T4
STD1063T4
onsemi
NFET DPAK SPCL 500V TR
STD10LN80K5
STD10LN80K5
STMicroelectronics
MOSFET N-CHANNEL 800V 8A DPAK
STDLED627 Compare Parts
  • STDLED627 vs STD95P3LLH6AG
  • STDLED627 vs STD95NH02LT4
  • STDLED627 vs STD95N4LF3
  • STDLED627 vs STD95N4F3
  • STDLED627 vs STD95N3LLH6
  • STDLED627 vs STD95N2LH5
  • STDLED627 vs STD95N04
  • STDLED627 vs STD90NS3LLH7
  • STDLED627 vs STD90NH02LT4
  • STDLED627 vs STD90N4F3
  • STDLED627 vs STD90N03L-1
  • STDLED627 vs STD90N03L
  • STDLED627 vs STD90N02L-1
  • STDLED627 vs STD90N02L
  • STDLED627 vs STD8NM60ND
  • STDLED627 vs STD8NM60N-1
  • STDLED627 vs STD8NM60N
  • STDLED627 vs STD8NM50N
  • STDLED627 vs STD8NF25
  • STDLED627 vs STD8N80K5
  • STDLED627 vs STD8N65M5
  • STDLED627 vs STD8N60DM2
  • STDLED627 vs STD86N3LH5
  • STDLED627 vs STD85N3LH5
  • STDLED627 vs STD85N10F7AG
  • STDLED627 vs STD80N6F7
  • STDLED627 vs STD80N6F6
  • STDLED627 vs STD80N4F6
  • STDLED627 vs STD80N3LL
  • STDLED627 vs STD80N240K6
  • STDLED627 vs STD80N10F7
  • STDLED627 vs STD7NS20T4
  • STDLED627 vs STD7NM80-1
  • STDLED627 vs STD7NM80
  • STDLED627 vs STD7NM64N
  • STDLED627 vs STD7NM60N
  • STDLED627 vs STD7NM50N-1
  • STDLED627 vs STD7NM50N
  • STDLED627 vs STD7NK40ZT4
  • STDLED627 vs STD7NK30Z
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!