T6420E
T6420E
Active
Description:  ISOLATED STUD TO48 40 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   T6420E Datasheet
History Price: $17.26700
In Stock: 37650
T6420E Specification
Specification
Part No
T6420E
Category
Thyristors - TRIACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
-
Voltage - Off State
500 V
Current - On State (It (RMS)) (Max)
40 A
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Hold (Ih) (Max)
-
Configuration
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
T6420E PDF Datasheet
T6420E Related Parts
T6410B
T6410B
Solid State
TO 48 40 AMP TRIAC
T6410D
T6410D
Solid State
TO 48 40 AMP TRIAC
T6410M
T6410M
Solid State
TO 48 40 AMP TRIAC
T6410N
T6410N
Solid State
TO 48 40 AMP TRIAC
T6420B
T6420B
Solid State
ISOLATED STUD TO48 40 AMP TRIAC
T6420D
T6420D
Solid State
ISOLATED STUD TO48 40 AMP TRIAC
T6420F
T6420F
Solid State
ISOLATED STUD TO48 40 AMP TRIAC
T6420M
T6420M
Solid State
ISOLATED STUD TO48 40 AMP TRIAC
T6420E Compare Parts
  • T6420E vs T6420F
  • T6420E vs T6420D
  • T6420E vs T6420B
  • T6420E vs T6410N
  • T6420E vs T6410M
  • T6420E vs T6410D
  • T6420E vs T6410B
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé