T6420E
T6420E
Active
Description:  ISOLATED STUD TO48 40 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   T6420E Datasheet
History Price: $17.26700
In Stock: 37650
T6420E vs T6420B
Part No
Manufacturer
Series
-
T6420
Packaging
Box
Box
Status
Active
Active
Triac Type
-
Standard
Voltage - Off State
500 V
200 V
Current - On State (It (RMS)) (Max)
40 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
-
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
265A, 300A
Current - Gate Trigger (Igt) (Max)
-
80 mA
Current - Hold (Ih) (Max)
-
60 mA
Configuration
-
Single
Operating Temperature
-
-65 ℃ ~ 110 ℃ (TC)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48