T4111F
T4111F
Active
Description:  TO 48 10 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   T4111F Datasheet
History Price: $16.66700
In Stock: 18100
T4111F Specification
Specification
Part No
T4111F
Category
Thyristors - TRIACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
-
Voltage - Off State
50 V
Current - On State (It (RMS)) (Max)
10 A
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Hold (Ih) (Max)
-
Configuration
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
T4111F Related Parts
T410-400T
T410-400T
STMicroelectronics
TRIAC SENS GATE 400V 4A TO220AB
T410-600B
T410-600B
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600B-TR
T410-600B-TR
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600H
T410-600H
STMicroelectronics
TRIAC SENS GATE 600V 4A IPAK
T410-600T
T410-600T
STMicroelectronics
TRIAC SENS GATE 600V 4A TO220AB
T410-600W
T410-600W
STMicroelectronics
TRIAC SENS GATE 600V 4A ISOWATT
T410-700H
T410-700H
STMicroelectronics
TRIAC SENS GATE 700V 4A IPAK
T410-700T
T410-700T
STMicroelectronics
TRIAC SENS GATE 700V 4A TO220AB
T410-800B
T410-800B
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800B-TR
T410-800B-TR
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800H
T410-800H
STMicroelectronics
TRIAC SENS GATE 800V 4A IPAK
T410-800T
T410-800T
STMicroelectronics
TRIAC SENS GATE 800V 4A TO220AB
T4111F Compare Parts
  • T4111F vs T4121F
  • T4111F vs T4121E
  • T4111F vs T4121D
  • T4111F vs T4121B
  • T4111F vs T4120M
  • T4111F vs T4120F
  • T4111F vs T4120E
  • T4111F vs T4120D
  • T4111F vs T4120B
  • T4111F vs T4111M
  • T4111F vs T4111E
  • T4111F vs T410H-6T
  • T4111F vs T410-800T
  • T4111F vs T410-800H
  • T4111F vs T410-800B-TR
  • T4111F vs T410-800B
  • T4111F vs T410-700T
  • T4111F vs T410-700H
  • T4111F vs T410-600W
  • T4111F vs T410-600T
  • T4111F vs T410-600H
  • T4111F vs T410-600B-TR
  • T4111F vs T410-600B
  • T4111F vs T410-400T
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.