T410-600B-TR
T410-600B-TR
Active
Description:  TRIAC SENS GATE 600V 4A DPAK
Manufacturer:  STMicroelectronics
History Price: $1.34000
In Stock: 44900
T410-600B-TR Specification
Specification
Part No
T410-600B-TR
Category
Thyristors - TRIACs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Logic - Sensitive Gate
Voltage - Off State
600 V
Current - On State (It (RMS)) (Max)
4 A
Voltage - Gate Trigger (Vgt) (Max)
1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A, 31A
Current - Gate Trigger (Igt) (Max)
10 mA
Current - Hold (Ih) (Max)
15 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
T410-600B-TR PDF Datasheet
T410-600B-TR Related Parts
T410-400T
T410-400T
STMicroelectronics
TRIAC SENS GATE 400V 4A TO220AB
T410-600B
T410-600B
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600H
T410-600H
STMicroelectronics
TRIAC SENS GATE 600V 4A IPAK
T410-600T
T410-600T
STMicroelectronics
TRIAC SENS GATE 600V 4A TO220AB
T410-600W
T410-600W
STMicroelectronics
TRIAC SENS GATE 600V 4A ISOWATT
T410-700H
T410-700H
STMicroelectronics
TRIAC SENS GATE 700V 4A IPAK
T410-700T
T410-700T
STMicroelectronics
TRIAC SENS GATE 700V 4A TO220AB
T410-800B
T410-800B
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800B-TR
T410-800B-TR
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800H
T410-800H
STMicroelectronics
TRIAC SENS GATE 800V 4A IPAK
T410-800T
T410-800T
STMicroelectronics
TRIAC SENS GATE 800V 4A TO220AB
T410H-6T
T410H-6T
STMicroelectronics
TRIAC SENS GATE 600V 4A TO220AB
T410-600B-TR Compare Parts
  • T410-600B-TR vs T4121F
  • T410-600B-TR vs T4121E
  • T410-600B-TR vs T4121D
  • T410-600B-TR vs T4121B
  • T410-600B-TR vs T4120M
  • T410-600B-TR vs T4120F
  • T410-600B-TR vs T4120E
  • T410-600B-TR vs T4120D
  • T410-600B-TR vs T4120B
  • T410-600B-TR vs T4111M
  • T410-600B-TR vs T4111F
  • T410-600B-TR vs T4111E
  • T410-600B-TR vs T410H-6T
  • T410-600B-TR vs T410-800T
  • T410-600B-TR vs T410-800H
  • T410-600B-TR vs T410-800B-TR
  • T410-600B-TR vs T410-800B
  • T410-600B-TR vs T410-700T
  • T410-600B-TR vs T410-700H
  • T410-600B-TR vs T410-600W
  • T410-600B-TR vs T410-600T
  • T410-600B-TR vs T410-600H
  • T410-600B-TR vs T410-600B
  • T410-600B-TR vs T410-400T
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.