☰
MUR5020
MUR5020
Active
Description:  DIODE GEN PURP 200V 50A DO5
Manufacturer:  Solid State
Datasheet:   MUR5020 Datasheet
History Price: $8.33300
In Stock: 17120
MUR5020 Specification
Specification
Part No
MUR5020
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
50A
Voltage - Forward (Vf) (Max) @ If
1 V @ 50 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
75 ns
Current - Reverse Leakage @ Vr
10 μA @ 50 V
Capacitance @ Vr, F
-
Mounting Type
Chassis, Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-
MUR5020 Related Parts
MUR1040D
MUR1040D
Yangjie Technology
DIODE GEN PURP 400V 10A TO252
MUR105-AP
MUR105-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105-TP
MUR105-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105G
MUR105G
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105GP-AP
MUR105GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105GP-TP
MUR105GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105RL
MUR105RL
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105RLG
MUR105RLG
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105S
MUR105S
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105S R5G
MUR105S R5G
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105SH
MUR105SH
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105SHR5G
MUR105SHR5G
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR5020 Compare Parts
  • MUR5020 vs MURSD860A-TP
  • MUR5020 vs MURSD820A-TP
  • MUR5020 vs MURSB1560-TP
  • MUR5020 vs MURSB1520-TP
  • MUR5020 vs MURS860FA-BP
  • MUR5020 vs MURS860A-BP
  • MUR5020 vs MURS820FA-BP
  • MUR5020 vs MURS820A-BP
  • MUR5020 vs MURS480ET3G
  • MUR5020 vs MURS460SMB
  • MUR5020 vs MURS460C-13-F
  • MUR5020 vs MURS460C
  • MUR5020 vs MURS460-M3/I
  • MUR5020 vs MURS460-M3/H
  • MUR5020 vs MURS460-E3/I
  • MUR5020 vs MURS460-E3/H
  • MUR5020 vs MURS4100C
  • MUR5020 vs MURS3JB-TP
  • MUR5020 vs MURS3GB-TP
  • MUR5020 vs MURS3G-TP
  • MUR5020 vs MURS360T3H
  • MUR5020 vs MURS360T3G
  • MUR5020 vs MURS360SHE3_A/I
  • MUR5020 vs MURS360SHE3_A/H
  • MUR5020 vs MURS360SHE3/5BT
  • MUR5020 vs MURS360SHE3/52T
  • MUR5020 vs MURS360S-M3/5BT
  • MUR5020 vs MURS360S-M3/52T
  • MUR5020 vs MURS360S-E3/5BT
  • MUR5020 vs MURS360S-E3/52T
  • MUR5020 vs MURS360HM3_A/I
  • MUR5020 vs MURS360HM3_A/H
  • MUR5020 vs MURS360HE3_A/I
  • MUR5020 vs MURS360HE3_A/H
  • MUR5020 vs MURS360HE3/9AT
  • MUR5020 vs MURS360HE3/57T
  • MUR5020 vs MURS360BT3G
  • MUR5020 vs MURS360B-13-F
  • MUR5020 vs MURS360B
  • MUR5020 vs MURS360B
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller