☰
MUR3010PT
MUR3010PT
Active
Description:  DIODE GEN PURP 100V 30A TO218
Manufacturer:  Solid State
Datasheet:   MUR3010PT Datasheet
History Price: $1.46700
In Stock: 10960
MUR3010PT Specification
Specification
Part No
MUR3010PT
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
30A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-218-3
Supplier Device Package
TO-218
Operating Temperature - Junction
-
MUR3010PT PDF Datasheet
MUR3010PT Related Parts
MUR1040D
MUR1040D
Yangjie Technology
DIODE GEN PURP 400V 10A TO252
MUR105-AP
MUR105-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105-TP
MUR105-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105G
MUR105G
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105GP-AP
MUR105GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105GP-TP
MUR105GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105RL
MUR105RL
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105RLG
MUR105RLG
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105S
MUR105S
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105S R5G
MUR105S R5G
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105SH
MUR105SH
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105SHR5G
MUR105SHR5G
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR3010PT Compare Parts
  • MUR3010PT vs MURSD860A-TP
  • MUR3010PT vs MURSD820A-TP
  • MUR3010PT vs MURSB1560-TP
  • MUR3010PT vs MURSB1520-TP
  • MUR3010PT vs MURS860FA-BP
  • MUR3010PT vs MURS860A-BP
  • MUR3010PT vs MURS820FA-BP
  • MUR3010PT vs MURS820A-BP
  • MUR3010PT vs MURS480ET3G
  • MUR3010PT vs MURS460SMB
  • MUR3010PT vs MURS460C-13-F
  • MUR3010PT vs MURS460C
  • MUR3010PT vs MURS460-M3/I
  • MUR3010PT vs MURS460-M3/H
  • MUR3010PT vs MURS460-E3/I
  • MUR3010PT vs MURS460-E3/H
  • MUR3010PT vs MURS4100C
  • MUR3010PT vs MURS3JB-TP
  • MUR3010PT vs MURS3GB-TP
  • MUR3010PT vs MURS3G-TP
  • MUR3010PT vs MURS360T3H
  • MUR3010PT vs MURS360T3G
  • MUR3010PT vs MURS360SHE3_A/I
  • MUR3010PT vs MURS360SHE3_A/H
  • MUR3010PT vs MURS360SHE3/5BT
  • MUR3010PT vs MURS360SHE3/52T
  • MUR3010PT vs MURS360S-M3/5BT
  • MUR3010PT vs MURS360S-M3/52T
  • MUR3010PT vs MURS360S-E3/5BT
  • MUR3010PT vs MURS360S-E3/52T
  • MUR3010PT vs MURS360HM3_A/I
  • MUR3010PT vs MURS360HM3_A/H
  • MUR3010PT vs MURS360HE3_A/I
  • MUR3010PT vs MURS360HE3_A/H
  • MUR3010PT vs MURS360HE3/9AT
  • MUR3010PT vs MURS360HE3/57T
  • MUR3010PT vs MURS360BT3G
  • MUR3010PT vs MURS360B-13-F
  • MUR3010PT vs MURS360B
  • MUR3010PT vs MURS360B
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller