☰
MUR2510
MUR2510
Active
Description:  DIODE GEN PURP 100V 25A DO4
Manufacturer:  Solid State
Datasheet:   MUR2510 Datasheet
History Price: $9.33300
In Stock: 22250
MUR2510 Specification
Specification
Part No
MUR2510
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
25A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-
MUR2510 PDF Datasheet
MUR2510 Related Parts
MUR1040D
MUR1040D
Yangjie Technology
DIODE GEN PURP 400V 10A TO252
MUR105-AP
MUR105-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105-TP
MUR105-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105G
MUR105G
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105GP-AP
MUR105GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105GP-TP
MUR105GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
MUR105RL
MUR105RL
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105RLG
MUR105RLG
onsemi
DIODE GEN PURP 50V 1A AXIAL
MUR105S
MUR105S
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105S R5G
MUR105S R5G
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105SH
MUR105SH
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR105SHR5G
MUR105SHR5G
Taiwan Semiconductor
DIODE GEN PURP 50V 1A DO214AA
MUR2510 Compare Parts
  • MUR2510 vs MURSD860A-TP
  • MUR2510 vs MURSD820A-TP
  • MUR2510 vs MURSB1560-TP
  • MUR2510 vs MURSB1520-TP
  • MUR2510 vs MURS860FA-BP
  • MUR2510 vs MURS860A-BP
  • MUR2510 vs MURS820FA-BP
  • MUR2510 vs MURS820A-BP
  • MUR2510 vs MURS480ET3G
  • MUR2510 vs MURS460SMB
  • MUR2510 vs MURS460C-13-F
  • MUR2510 vs MURS460C
  • MUR2510 vs MURS460-M3/I
  • MUR2510 vs MURS460-M3/H
  • MUR2510 vs MURS460-E3/I
  • MUR2510 vs MURS460-E3/H
  • MUR2510 vs MURS4100C
  • MUR2510 vs MURS3JB-TP
  • MUR2510 vs MURS3GB-TP
  • MUR2510 vs MURS3G-TP
  • MUR2510 vs MURS360T3H
  • MUR2510 vs MURS360T3G
  • MUR2510 vs MURS360SHE3_A/I
  • MUR2510 vs MURS360SHE3_A/H
  • MUR2510 vs MURS360SHE3/5BT
  • MUR2510 vs MURS360SHE3/52T
  • MUR2510 vs MURS360S-M3/5BT
  • MUR2510 vs MURS360S-M3/52T
  • MUR2510 vs MURS360S-E3/5BT
  • MUR2510 vs MURS360S-E3/52T
  • MUR2510 vs MURS360HM3_A/I
  • MUR2510 vs MURS360HM3_A/H
  • MUR2510 vs MURS360HE3_A/I
  • MUR2510 vs MURS360HE3_A/H
  • MUR2510 vs MURS360HE3/9AT
  • MUR2510 vs MURS360HE3/57T
  • MUR2510 vs MURS360BT3G
  • MUR2510 vs MURS360B-13-F
  • MUR2510 vs MURS360B
  • MUR2510 vs MURS360B
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller