☰
MBR7545
MBR7545
Active
Description:  DIODE SCHOTTKY 45V 75A DO5
Manufacturer:  Solid State
Datasheet:   MBR7545 Datasheet
History Price: $10.66700
In Stock: 1200
MBR7545 Specification
Specification
Part No
MBR7545
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
45 V
Current - Average Rectified (Io)
75A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-
MBR7545 Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR7545 Compare Parts
  • MBR7545 vs MBRX0540-TP
  • MBR7545 vs MBRX0530-TP
  • MBR7545 vs MBRX0520-TP
  • MBR7545 vs MBRX02560-TP
  • MBR7545 vs MBRX02550-TP
  • MBR7545 vs MBRX02540-TP
  • MBR7545 vs MBRX02530-TP
  • MBR7545 vs MBRX02520-TP
  • MBR7545 vs MBRS540T3G
  • MBR7545 vs MBRS540T3
  • MBR7545 vs MBRS540PT3G
  • MBR7545 vs MBRS4201T3G
  • MBR7545 vs MBRS4201T3
  • MBR7545 vs MBRS4201PT3G
  • MBR7545 vs MBRS410LT3G
  • MBR7545 vs MBRS410ET3G
  • MBR7545 vs MBRS410ET3
  • MBR7545 vs MBRS360TR
  • MBR7545 vs MBRS360T3H
  • MBR7545 vs MBRS360T3G
  • MBR7545 vs MBRS360PT3G
  • MBR7545 vs MBRS360BT3G
  • MBR7545 vs MBRS340TR
  • MBR7545 vs MBRS340T3H
  • MBR7545 vs MBRS340T3G
  • MBR7545 vs MBRS340PT3G
  • MBR7545 vs MBRS340
  • MBR7545 vs MBRS330T3G
  • MBR7545 vs MBRS330T3
  • MBR7545 vs MBRS330PT3G
  • MBR7545 vs MBRS320T3G
  • MBR7545 vs MBRS320PT3G
  • MBR7545 vs MBRS3201T3G
  • MBR7545 vs MBRS3201T3
  • MBR7545 vs MBRS3201PT3G
  • MBR7545 vs MBRS3200T3G
  • MBR7545 vs MBRS320
  • MBR7545 vs MBRS3100T3H
  • MBR7545 vs MBRS3100T3G
  • MBR7545 vs MBRS3100T3
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B