☰
85HF160
85HF160
Active
Description:  DIODE GEN PURP 1.6KV 85A DO5
Manufacturer:  Solid State
Datasheet:   85HF160 Datasheet
History Price: $3.93300
In Stock: 41360
85HF160 Specification
Specification
Part No
85HF160
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
Current - Average Rectified (Io)
85A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 85 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 1600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
85HF160 Related Parts
85HF05
85HF05
Solid State
DIODE GEN PURP 50V 85A DO5
85HF10
85HF10
Solid State
DIODE GEN PURP 100V 85A DO5
85HF100
85HF100
Solid State
DIODE GEN PURP 1KV 85A DO5
85HF120
85HF120
Solid State
DIODE GEN PURP 1.2KV 85A DO5
85HF140
85HF140
Solid State
DIODE GEN PURP 1.4KV 85A DO5
85HF20
85HF20
Solid State
DIODE GEN PURP 200V 85A DO5
85HF40
85HF40
Solid State
DIODE GEN PURP 400V 85A DO5
85HF60
85HF60
Solid State
DIODE GEN PURP 600V 85A DO5
85HF80
85HF80
Solid State
DIODE GEN PURP 800V 85A DO5
85HFR05
85HFR05
Solid State
DIODE GEN PURP 50V 85A DO5
85HFR10
85HFR10
Solid State
DIODE GEN PURP 100V 85A DO5
85HFR100
85HFR100
Solid State
DIODE GEN PURP 1KV 85A DO5
85HF160 Compare Parts
  • 85HF160 vs 85HFR60
  • 85HF160 vs 85HFR40
  • 85HF160 vs 85HFR30
  • 85HF160 vs 85HFR20
  • 85HF160 vs 85HFR160
  • 85HF160 vs 85HFR140
  • 85HF160 vs 85HFR120
  • 85HF160 vs 85HFR100
  • 85HF160 vs 85HFR10
  • 85HF160 vs 85HFR05
  • 85HF160 vs 85HF80
  • 85HF160 vs 85HF60
  • 85HF160 vs 85HF40
  • 85HF160 vs 85HF20
  • 85HF160 vs 85HF140
  • 85HF160 vs 85HF120
  • 85HF160 vs 85HF100
  • 85HF160 vs 85HF10
  • 85HF160 vs 85HF05
  • 85HF160 vs 85HQ045
  • 85HF160 vs 85HQ040
  • 85HF160 vs 85HQ035
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend