70HF80
70HF80
Active
Description:  DIODE GEN PURP 800V 70A DO5
Manufacturer:  Solid State
Datasheet:   70HF80 Datasheet
History Price: $3.66000
In Stock: 44600
70HF80 Specification
Specification
Part No
70HF80
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io)
70A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 70 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 800 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
70HF80 Related Parts
70HF05
70HF05
Solid State
DIODE GEN PURP 50V 70A DO5
70HF10
70HF10
Solid State
DIODE GEN PURP 100V 70A DO5
70HF100
70HF100
Solid State
DIODE GEN PURP 1KV 70A DO5
70HF120
70HF120
Solid State
DIODE GEN PURP 1.2KV 70A DO5
70HF140
70HF140
Solid State
DIODE GEN PURP 1.4KV 70A DO5
70HF160
70HF160
Solid State
DIODE GEN PURP 1.6KV 70A DO5
70HF20
70HF20
Solid State
DIODE GEN PURP 200V 70A DO5
70HF30
70HF30
Solid State
DIODE GEN PURP 300V 70A DO5
70HF40
70HF40
Solid State
DIODE GEN PURP 400V 70A DO5
70HF60
70HF60
Solid State
DIODE GEN PURP 600V 70A DO5
70HFR05
70HFR05
Solid State
DIODE GEN PURP 50V 70A DO5
70HFR10
70HFR10
Solid State
DIODE GEN PURP 100V 70A DO5
70HF80 Compare Parts
  • 70HF80 vs 70HFR60
  • 70HF80 vs 70HFR40
  • 70HF80 vs 70HFR30
  • 70HF80 vs 70HFR20
  • 70HF80 vs 70HFR160
  • 70HF80 vs 70HFR140
  • 70HF80 vs 70HFR120
  • 70HF80 vs 70HFR100
  • 70HF80 vs 70HFR10
  • 70HF80 vs 70HFR05
  • 70HF80 vs 70HF60
  • 70HF80 vs 70HF40
  • 70HF80 vs 70HF30
  • 70HF80 vs 70HF20
  • 70HF80 vs 70HF160
  • 70HF80 vs 70HF140
  • 70HF80 vs 70HF120
  • 70HF80 vs 70HF100
  • 70HF80 vs 70HF10
  • 70HF80 vs 70HF05
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.