60HF120
60HF120
Active
Description:  DIODE GEN PURP 1.2KV 60A DO5
Manufacturer:  Solid State
Datasheet:   60HF120 Datasheet
History Price: $2.46700
In Stock: 30100
60HF120 Specification
Specification
Part No
60HF120
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
60A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 60 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 1200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
60HF120 Related Parts
60HF05
60HF05
Solid State
DIODE GEN PURP 50V 60A DO5
60HF10
60HF10
Solid State
DIODE GEN PURP 100V 60A DO5
60HF100
60HF100
Solid State
DIODE GEN PURP 1KV 60A DO5
60HF140
60HF140
Solid State
DIODE GEN PURP 1.4KV 60A DO5
60HF20
60HF20
Solid State
DIODE GEN PURP 200V 60A DO5
60HF30
60HF30
Solid State
DO5 60 AMP SILICON RECTFIER KK
60HF40
60HF40
Solid State
DIODE GEN PURP 400V 60A DO5
60HF60
60HF60
Solid State
DIODE GEN PURP 600V 60A DO5
60HF80
60HF80
Solid State
DIODE GEN PURP 800V 60A DO5
60HFR05
60HFR05
Solid State
DIODE GEN PURP 50V 60A DO5
60HFR10
60HFR10
Solid State
DIODE GEN PURP 100V 60A DO5
60HFR100
60HFR100
Solid State
DIODE GEN PURP 1KV 60A DO5
60HF120 Compare Parts
  • 60HF120 vs 60HFUR-600
  • 60HF120 vs 60HFUR-500
  • 60HF120 vs 60HFUR-400
  • 60HF120 vs 60HFUR-300
  • 60HF120 vs 60HFUR-200
  • 60HF120 vs 60HFUR-100
  • 60HF120 vs 60HFU-400
  • 60HF120 vs 60HFU-300
  • 60HF120 vs 60HFU-200
  • 60HF120 vs 60HFU-100
  • 60HF120 vs 60HFR60
  • 60HF120 vs 60HFR40
  • 60HF120 vs 60HFR30
  • 60HF120 vs 60HFR20
  • 60HF120 vs 60HFR140
  • 60HF120 vs 60HFR120
  • 60HF120 vs 60HFR100
  • 60HF120 vs 60HFR10
  • 60HF120 vs 60HFR05
  • 60HF120 vs 60HF80
  • 60HF120 vs 60HF60
  • 60HF120 vs 60HF40
  • 60HF120 vs 60HF30
  • 60HF120 vs 60HF20
  • 60HF120 vs 60HF140
  • 60HF120 vs 60HF100
  • 60HF120 vs 60HF10
  • 60HF120 vs 60HF05
  • 60HF120 vs 60HQ100
  • 60HF120 vs 60HQ080
  • 60HF120 vs 60HFU-600
  • 60HF120 vs 60HFU-500
  • 60HF120 vs 60HFU-400
  • 60HF120 vs 60HFU-300
  • 60HF120 vs 60HFU-200
  • 60HF120 vs 60HFU-100
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.