☰
2N2915A
2N2915A
Active
Description:  TO 78 DUAL SILICON TRANSISTORS N
Manufacturer:  Solid State
Datasheet:   2N2915A Datasheet
History Price: $9.00000
In Stock: 20320
2N2915A Specification
Specification
Part No
2N2915A
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN (Dual)
Current - Collector (Ic) (Max)
30mA
Voltage - Collector Emitter Breakdown (Max)
45V
Vce Saturation (Max) @ Ib, Ic
350mV @ 100μA, 1mA
Current - Collector Cutoff (Max)
2nA
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 1mA, 5V
Power - Max
500mW
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-78-6 Metal Can
Supplier Device Package
TO-78
2N2915A Related Parts
2N2060
2N2060
Microchip Technology
NPN TRANSISTOR
2N2060
2N2060
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2060A
2N2060A
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2060L
2N2060L
Microchip Technology
TRANS 2NPN 60V 0.5A TO78
2N2060M
2N2060M
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2222A
2N2222A
Solid State
NPN SIL TRANS TO18
2N2223
2N2223
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2223A
2N2223A
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2453
2N2453
Central Semiconductor
TRANS 2NPN 50MA 30V TO78-6
2N2453A
2N2453A
Central Semiconductor
TRANS 2NPN 50MA 50V TO78-6
2N2480
2N2480
Central Semiconductor
TRANS 2NPN 500MA 40V TO78-6
2N2480A
2N2480A
Central Semiconductor
TRANS 2NPN 500MA 40V TO78-6
2N2915A Compare Parts
  • 2N2915A vs 2N2920A
  • 2N2915A vs 2N2920A
  • 2N2915A vs 2N2920
  • 2N2915A vs 2N2920
  • 2N2915A vs 2N2920
  • 2N2915A vs 2N2919U/TR
  • 2N2915A vs 2N2919A
  • 2N2915A vs 2N2919A
  • 2N2915A vs 2N2919
  • 2N2915A vs 2N2919
  • 2N2915A vs 2N2918
  • 2N2915A vs 2N2918
  • 2N2915A vs 2N2917A
  • 2N2915A vs 2N2917
  • 2N2915A vs 2N2917
  • 2N2915A vs 2N2916A
  • 2N2915A vs 2N2916A
  • 2N2915A vs 2N2916
  • 2N2915A vs 2N2916
  • 2N2915A vs 2N2915
  • 2N2915A vs 2N2915
  • 2N2915A vs 2N2914
  • 2N2915A vs 2N2914
  • 2N2915A vs 2N2913A
  • 2N2915A vs 2N2913
  • 2N2915A vs 2N2913
  • 2N2915A vs 2N2903A
  • 2N2915A vs 2N2903
  • 2N2915A vs 2N2722
  • 2N2915A vs 2N2721
  • 2N2915A vs 2N2720
  • 2N2915A vs 2N2652A
  • 2N2915A vs 2N2652
  • 2N2915A vs 2N2644
  • 2N2915A vs 2N2643
  • 2N2915A vs 2N2642
  • 2N2915A vs 2N2641
  • 2N2915A vs 2N2640
  • 2N2915A vs 2N2639
  • 2N2915A vs 2N2639
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping