☰
2N2222A
2N2222A
Active
Description:  NPN SIL TRANS TO18
Manufacturer:  Solid State
Datasheet:   2N2222A Datasheet
History Price: $0.50000
In Stock: 20085
2N2222A Specification
Specification
Part No
2N2222A
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
800mA
Voltage - Collector Emitter Breakdown (Max)
40V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10nA
DC Current Gain (hFE) (Min) @ Ic, Vce
75 @ 10mA, 10V
Power - Max
1.2W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N2222A PDF Datasheet
2N2222A Related Parts
2N2060
2N2060
Microchip Technology
NPN TRANSISTOR
2N2060
2N2060
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2060A
2N2060A
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2060L
2N2060L
Microchip Technology
TRANS 2NPN 60V 0.5A TO78
2N2060M
2N2060M
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2223
2N2223
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2223A
2N2223A
Central Semiconductor
TRANS 2NPN 500MA 60V TO78-6
2N2453
2N2453
Central Semiconductor
TRANS 2NPN 50MA 30V TO78-6
2N2453A
2N2453A
Central Semiconductor
TRANS 2NPN 50MA 50V TO78-6
2N2480
2N2480
Central Semiconductor
TRANS 2NPN 500MA 40V TO78-6
2N2480A
2N2480A
Central Semiconductor
TRANS 2NPN 500MA 40V TO78-6
2N2639
2N2639
Motorola
TRANSISTOR
2N2222A Description

## Overview

The STMicroelectronics 2N2222A is a high-speed, general-purpose NPN bipolar junction transistor (BJT) commonly used for switching and amplification in a wide range of electronic circuits. It is suitable for industrial, consumer, and hobbyist applications due to its robust electrical characteristics, ease of integration, and proven reliability. The 2N2222A is known for moderate voltage, current, and power handling capabilities, making it versatile for both analog and digital applications.

## Electrical Characteristics

The 2N2222A has the following key electrical specifications:

* Collector-Emitter Voltage (V_CEO): 40 V maximum, suitable for moderate voltage applications.
* Collector-Base Voltage (V_CBO): 75 V maximum.
* Emitter-Base Voltage (V_EBO): 6 V maximum.
* Collector Current (I_C): Maximum continuous collector current of 800 mA, enabling switching of moderate loads.
* Collector Dissipation (P_C): 500 mW maximum in standard TO-92 package, with derating required at elevated temperatures.
* DC Current Gain (h_FE): 100–300 at I_C = 10 mA, V_CE = 10 V, providing moderate amplification capability.
* Saturation Voltage (V_CE(sat)): Typically 0.3 V at I_C = 150 mA and I_B = 15 mA, enabling efficient switching.
* Transition Frequency (f_T): Approximately 250 MHz at I_C = 20 mA, suitable for high-speed switching applications.

The 2N2222A exhibits stable operation over its rated voltage and current ranges, supporting linear amplification and rapid switching without significant performance degradation.

## Thermal Characteristics

The device operates reliably over a wide temperature range:

* Operating Junction Temperature (T_J): –65°C to +150°C.
* Storage Temperature Range (T_STG): –65°C to +150°C.
* Thermal Resistance Junction-to-Ambient (R_θJA): Approximately 200°C/W in free air for the TO-92 package.

Effective thermal management, including adequate PCB copper area or heat sinking, ensures safe operation under continuous load conditions and prevents thermal runaway.

## Package and Mechanical Features

The STMicroelectronics 2N2222A is commonly supplied in a TO-92 plastic package, providing mechanical stability and ease of handling:

* Lead configuration: Standard three-lead arrangement with emitter, base, and collector identified.
* Package dimensions: Small and compact, allowing integration into dense PCB layouts.
* Hermeticity: Plastic encapsulation provides moderate protection against environmental factors, with standard TO-92 robustness for mechanical vibration.
* Mounting: Compatible with through-hole assembly, providing secure placement and ease of soldering.

The TO-92 package supports automated assembly for low- to medium-volume production and provides sufficient thermal dissipation for typical low- to medium-current applications.

## Switching and Amplification Characteristics

The 2N2222A is optimized for both switching and linear amplification:

* Switching: Low saturation voltage and fast turn-on/turn-off times enable efficient digital switching for moderate load currents.
* Amplification: Moderate h_FE allows for voltage and current gain in low- to medium-frequency analog circuits.
* Safe Operating Area (SOA): Capable of handling collector currents and voltages within rated limits without risk of secondary breakdown.

The device provides a balance between high-speed switching capability and linear gain, making it suitable for multi-purpose circuits.

## Reliability and Protection Features

* High surge tolerance allows brief current spikes without damage.
* Stable electrical characteristics over temperature ensure predictable performance.
* Mechanical robustness of the TO-92 package resists vibration and shock typical of industrial and consumer electronics environments.

These features ensure long-term reliability in diverse operational conditions.

## Applications

* General-purpose switching in digital circuits.
* Low- to medium-power amplification in analog circuits.
* Driver transistor for relays, LEDs, and small motors.
* Pulse circuits and signal processing applications.
* Industrial control and consumer electronics requiring reliable NPN BJTs.
* Educational and hobbyist circuits due to ease of use and standard packaging.

The 2N2222A is widely used as a building block in circuits requiring moderate voltage, current, and switching speed.

## Summary

The STMicroelectronics 2N2222A is a high-speed NPN BJT in a TO-92 package with a collector-emitter voltage of 40 V, maximum collector current of 800 mA, and power dissipation of 500 mW. It features moderate DC current gain, low saturation voltage, and transition frequency of 250 MHz, suitable for both switching and linear amplification applications. Its plastic TO-92 package provides mechanical stability, compact size, and ease of assembly. The combination of reliable electrical performance, wide operating temperature range, and robust construction makes the 2N2222A a versatile choice for industrial, consumer, and educational electronics applications.
2N2222A Compare Parts
  • 2N2222A vs 2N2920A
  • 2N2222A vs 2N2920A
  • 2N2222A vs 2N2920
  • 2N2222A vs 2N2920
  • 2N2222A vs 2N2920
  • 2N2222A vs 2N2919U/TR
  • 2N2222A vs 2N2919A
  • 2N2222A vs 2N2919A
  • 2N2222A vs 2N2919
  • 2N2222A vs 2N2919
  • 2N2222A vs 2N2918
  • 2N2222A vs 2N2918
  • 2N2222A vs 2N2917A
  • 2N2222A vs 2N2917
  • 2N2222A vs 2N2917
  • 2N2222A vs 2N2916A
  • 2N2222A vs 2N2916A
  • 2N2222A vs 2N2916
  • 2N2222A vs 2N2916
  • 2N2222A vs 2N2915A
  • 2N2222A vs 2N2915A
  • 2N2222A vs 2N2915
  • 2N2222A vs 2N2915
  • 2N2222A vs 2N2914
  • 2N2222A vs 2N2914
  • 2N2222A vs 2N2913A
  • 2N2222A vs 2N2913
  • 2N2222A vs 2N2913
  • 2N2222A vs 2N2903A
  • 2N2222A vs 2N2903
  • 2N2222A vs 2N2722
  • 2N2222A vs 2N2721
  • 2N2222A vs 2N2720
  • 2N2222A vs 2N2652A
  • 2N2222A vs 2N2652
  • 2N2222A vs 2N2644
  • 2N2222A vs 2N2643
  • 2N2222A vs 2N2642
  • 2N2222A vs 2N2641
  • 2N2222A vs 2N2640
  • 2N2222A FAQ
    Q1: What is the Solid State 2N2222A?
    A1: The Solid State 2N2222A is a widely used NPN transistor designed for general-purpose amplification and switching applications in electronic circuits.

    Q2: What is the maximum collector current of the 2N2222A?
    A2: The maximum collector current for the 2N2222A is 800mA, which makes it suitable for medium-power applications.

    Q3: What is the maximum voltage rating of the 2N2222A?
    A3: The 2N2222A has a maximum collector-emitter voltage (Vceo) of 40V, which is standard for small-signal NPN transistors.

    Q4: What are the primary applications of the 2N2222A?
    A4: The 2N2222A is used in a variety of applications, including switching circuits, low-power amplification, signal processing, and driving small loads in electronic devices.

    Q5: What is the current gain (hFE) of the 2N2222A?
    A5: The current gain (hFE) of the 2N2222A typically ranges from 100 to 300, depending on the operating conditions.

    Q6: What is the typical base-emitter voltage (Vbe) for the 2N2222A?
    A6: The typical base-emitter voltage (Vbe) for the 2N2222A is approximately 0.7V when the transistor is conducting.

    Q7: What is the power dissipation of the 2N2222A?
    A7: The typical power dissipation for the 2N2222A is around 500mW, which is suitable for most small-signal applications.

    Q8: What type of package does the 2N2222A come in?
    A8: The 2N2222A typically comes in a TO-18 metal can package, which is compact and ideal for general-purpose applications.

    Q9: What is the transition frequency (ft) of the 2N2222A?
    A9: The 2N2222A has a transition frequency (ft) of about 250 MHz, which makes it suitable for high-speed switching and low-frequency amplification.

    Q10: Is the 2N2222A suitable for high-frequency applications?
    A10: While the 2N2222A can be used for high-speed switching, it is not ideal for very high-frequency applications. It is more suited for low-to-medium frequency circuits.

    Q11: What is the storage temperature range of the 2N2222A?
    A11: The storage temperature range of the 2N2222A is from -65°C to +150°C, making it suitable for a wide range of environments.

    Q12: How does the 2N2222A handle thermal runaway?
    A12: Like all transistors, the 2N2222A is susceptible to thermal runaway if not properly heat-sinked. Proper heat management and current-limiting measures are recommended to prevent damage.

    Q13: Can the 2N2222A be used in automotive applications?
    A13: Yes, the 2N2222A can be used in automotive applications, but proper voltage and current protection should be applied, especially in high-power circuits.

    Q14: Is the 2N2222A RoHS compliant?
    A14: Yes, the 2N2222A is available in RoHS-compliant versions, meaning it does not contain hazardous materials such as lead and complies with the European Union's environmental regulations.

    Q15: What is the main advantage of using the 2N2222A in circuits?
    A15: The 2N2222A offers excellent performance in small-signal amplification and switching, along with reliability, wide availability, and low cost.

    Q16: Can the 2N2222A be used for power amplification?
    A16: The 2N2222A is more suited for low-power amplification and switching. For high-power amplification, more robust power transistors or other devices like MOSFETs would be better.

    Q17: What is the recommended base current for the 2N2222A?
    A17: The recommended base current for switching applications is typically 1/10th of the collector current, ensuring proper transistor operation in saturation mode.

    Q18: Does the 2N2222A have protection against overvoltage or overcurrent?
    A18: The 2N2222A does not have built-in protection against overvoltage or overcurrent. It is important to design circuits with adequate protection to prevent damage to the transistor.

    Q19: Can the 2N2222A be used in high-voltage circuits?
    A19: The 2N2222A is not designed for high-voltage applications as its maximum voltage rating is 40V. For higher voltage circuits, a transistor with a higher voltage rating is recommended.

    Q20: How does the 2N2222A compare to other general-purpose transistors?
    A20: The 2N2222A is one of the most popular general-purpose NPN transistors, known for its reliability, cost-effectiveness, and versatility. It is widely used in many electronics and hobbyist projects compared to other similar transistors.
    Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase